EN
  • EN
  • DE

MAX17260SETD+T

Part No MAX17260SETD+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000099-MAX17260SETD+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Power Management (PMIC) -Battery Management
Series ModelGauge™
Package Tape & Reel (TR) Cut Tape (CT)
Function Battery Monitor
Operating Temperature -40°C ~ 85°C
Operating Temperature Surface Mount
Supplier Device Package 14-TDFN (3x3)
Base Product Number MAX17260
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MAX17260SETD+T CAD Model

Description

Maxim Integrated MAX17260SETD+T Fuel Gauge IC

The Maxim Integrated MAX17260SETD+T is a high-accuracy fuel gauge integrated circuit designed to provide precise monitoring of battery status in portable and wearable devices. This compact, power-efficient component utilizes Maxim’s patented ModelGauge™ m5 EZ algorithm, ensuring a robust and accurate state-of-charge (SOC) estimation without the need for battery characterization.

Key Features

  • ModelGauge m5 EZ Algorithm: Offers a blend of smooth SOC tracking with robustness against battery diversity for most lithium batteries and applications.
  • Low Operating Current: Its low quiescent current of 7µA (typ) in operating mode and 0.5µA (typ) in shutdown mode contributes to prolonged battery life.
  • Adjustable Alert Thresholds: The IC provides programmable alert thresholds for voltage, temperature, current, and state of charge, facilitating proactive power management.
  • High Accuracy: Delivers high SOC accuracy within ±5% under various conditions and does not require an empty or full battery recalibration.
  • Easy to Implement: Comes in a tiny, lead-free, 12-pin TDFN package, making it suitable for space-constrained applications.
  • Dynamic Power Estimates: The IC calculates remaining power capacity (mAh), time to empty, and time to full, providing comprehensive battery state information to the user.

Applications

The MAX17260SETD+T is versatile and can be effectively used in a wide range of applications, including:

  • Smartphones, tablets, and laptops
  • Wireless speakers and headphones
  • Portable medical devices
  • Handheld gaming systems
  • Smartwatches and fitness trackers
  • Other battery-powered IoT devices

Technical Specifications

The device operates over a wide voltage range of 2.7V to 4.5V, making it compatible with single-cell Li-ion, Li-polymer, and LiFePO4 batteries. The integrated I2C interface allows for easy communication with microcontrollers, and the IC supports both host and standalone modes of operation.

For designers and engineers looking for a reliable and accurate solution for battery management, the Maxim Integrated MAX17260SETD+T offers an ideal balance of performance, ease of use, and compactness to meet the power requirements of modern portable electronics.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3366 $52.0392
29+ $3.5583 $103.1907
44+ $3.4471 $151.6724
60+ $3.3359 $200.1540
78+ $3.2247 $251.5266
104+ $2.8911 $300.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess