EN
  • EN
  • DE

ATA6824C-MFHW

Part No ATA6824C-MFHW
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 6.5V-22.7V 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET Serial 32-TPQFP (7x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 32-TQFP Exposed Pad
Case / Package 32-TPQFP (7x7)
Family Name ATA6824C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6824C-MFHW-ND, ATA6824C-MFHWDKR, ATA6824C-MFHWTR, ATA6824CMFHW, ATA6824C-MFHWCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862278-ATA6824C-MFHW
Ultra Librarian 3D Model Ultra Librarian ATA6824C-MFHW CAD Model

Description

The ATA6824C-MFHW by Microchip Technology is a high-performance, robust H-bridge driver designed to control DC motors in automotive applications. It is part of the Atmel family of devices, known for their reliability and integration of multiple features into a single chip.

Key Features

  • High Voltage Operation: The ATA6824C-MFHW operates at a supply voltage range from 7V to 28V, making it suitable for a wide range of automotive applications that require direct battery connection.
  • Integrated Protection Features: The device includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring the longevity and safety of both the driver and the motor.
  • High Output Current: It can deliver up to 5A of continuous current to the motor, with peak currents up to 6A, providing sufficient power for a variety of automotive applications.
  • Diagnostic Functions: Built-in diagnostic functions allow for monitoring of the driver status, which is essential for fault detection and system maintenance.
  • Low Standby Current: The ATA6824C-MFHW has been designed with a low standby current to minimize power consumption when the motor is not in active use.

Applications

The versatility of the ATA6824C-MFHW makes it ideal for a range of automotive applications, including but not limited to:

  • Window lifters
  • Sunroof controls
  • Wiper systems
  • Fan controllers

Package and Quality

The ATA6824C-MFHW is available in a QFN package which offers a compact footprint for space-constrained applications. Microchip Technology's commitment to quality ensures that this H-bridge driver meets the stringent requirements of the automotive industry, providing reliable performance in harsh environments.

With its robust design and integrated features, the ATA6824C-MFHW is an excellent choice for designers looking to implement efficient motor control solutions in their automotive projects.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2307 $62.3070
23+ $5.1124 $117.5852
35+ $4.9526 $173.3410
49+ $4.7929 $234.8521
63+ $4.6331 $291.8853
84+ $4.1538 $348.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess