EN
  • EN
  • DE

ATA6660-TAP

Part No ATA6660-TAP
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half CANbus 8-SO
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name ATA6660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6660TAP, ATA6660-TAPTR, ATA6660-TAPCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862276-ATA6660-TAP
Ultra Librarian 3D Model Ultra Librarian ATA6660-TAP CAD Model

Description

Microchip Technology ATA6660-TAP: High-Speed CAN Transceiver

The ATA6660-TAP is a high-performance CAN (Controller Area Network) transceiver from the reputable Microchip Technology. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is tailored for high-speed CAN applications in the automotive industry, industrial automation systems, and various embedded networks requiring high reliability and robustness.

Key Features:

  • ISO 11898-2 Compliant: The ATA6660-TAP meets the stringent requirements of the ISO 11898-2 standard, ensuring compatibility with CAN specifications and reliable performance in high-speed CAN networks up to 1 Mbps.
  • Low Electromagnetic Emission (EME): This device is designed with a focus on reducing electromagnetic interference, making it suitable for noise-sensitive environments.
  • High Electromagnetic Immunity (EMI): The robust design provides excellent protection against external electromagnetic fields, ensuring stable operation in harsh electrical conditions.
  • Differential Receiver with Wide Common-Mode Range: The integrated receiver can handle large common-mode voltage variations, which is crucial for long bus lines and in environments with significant ground potential shifts.
  • Thermal Protection: The ATA6660-TAP includes an over-temperature protection circuit that helps prevent damage to the device under extreme thermal conditions.
  • Bus-Pin Short-Circuit and Transient Protection: It is equipped with features to protect against short circuits and transients on the bus lines, enhancing the reliability and longevity of the transceiver.
  • Low Current Standby Mode: An energy-saving standby mode significantly reduces the current consumption when the transceiver is not actively driving the bus.

Applications:

The ATA6660-TAP is versatile and can be used in a wide range of applications, including:

  • Automotive networks, such as body control modules, engine control units, and infotainment systems
  • Industrial control systems, such as PLCs and motor controllers
  • Medical equipment with CAN communication requirements
  • Embedded systems that require reliable data communication in noisy environments

With its robust design and adherence to industry standards, the ATA6660-TAP from Microchip Technology is an excellent choice for system designers looking to implement a reliable CAN communication interface in their products.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess