EN
  • EN
  • DE

ATA663254-GBQW-VAO

Part No ATA663254-GBQW-VAO
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC LIN SYSTEM BASIS CHIP 8VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168748-ATA663254-GBQW-VAO
Win Source Part Number Cross
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Category Integrated Circuits (ICs) Specialized ICs
Package Tape & Reel (TR)
Product Status Active
Type LIN System Basis Chip
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Ultra Librarian 3D Model Ultra Librarian ATA663254-GBQW-VAO CAD Model

Description

Product Overview: ATA663254-GBQW-VAO

The ATA663254-GBQW-VAO is a sophisticated CAN (Controller Area Network) transceiver manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular product is designed to facilitate reliable communication in automotive and industrial applications, where a robust data link layer is required to ensure data integrity and signal reliability.

Key Features

  • High-Speed CAN Interface: The device supports the ISO 11898-2:2016 standard, allowing high-speed CAN communication up to 1 Mbit/s, making it suitable for high-performance network systems.
  • Low-Power Mode: With a focus on energy efficiency, the ATA663254-GBQW-VAO features a low-power mode that significantly reduces power consumption when the network is idle or in standby.
  • Wide Operating Voltage: The transceiver operates over a broad range of supply voltages from 4.5V to 28V, accommodating various automotive and industrial power systems.
  • Protection Features: It includes protection against over-temperature, and it has the ability to withstand voltage transients in the automotive environment, enhancing its durability and reliability.
  • Flexible Integration: The compact design and the small package footprint make it easy to integrate into a variety of designs without taking up significant board space.

Applications

The ATA663254-GBQW-VAO is ideal for a wide range of applications where a dependable CAN communication interface is essential. It is particularly well-suited for:

  • Automotive networks, including body control modules, powertrain, and infotainment systems.
  • Industrial automation and control systems where robust communication is necessary to ensure operational safety and efficiency.
  • Heavy machinery and agricultural vehicles that require reliable data exchange under harsh conditions.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The ATA663254-GBQW-VAO is manufactured to stringent standards, ensuring it meets the rigorous demands of automotive and industrial environments. With its advanced features and protective measures, this CAN transceiver is a reliable choice for designers looking to implement a dependable communication system in their next project.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess