EN
  • EN
  • DE

ATA6565N8431

Part No ATA6565N8431
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169178-ATA6565N8431
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6565N8431 CAD Model

Description

Microchip Technology's ATA6565N8431

The ATA6565N8431 is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is tailored for high-speed automotive networking applications, providing the robustness and reliability required in the demanding automotive environment.

Featuring compatibility with the ISO 11898-2 and ISO 11898-5 standards, the ATA6565N8431 is capable of supporting CAN FD frames with data rates up to 5 Mbps, ensuring that it is well-suited for the faster data rates required by modern vehicles. Furthermore, the device is optimized for low power consumption in both operating and standby modes, making it an energy-efficient choice for automotive electronics.

The ATA6565N8431 incorporates features such as a battery supply pin for direct connection to the battery, and a digital interface voltage pin for flexible connection to MCUs with different input/output voltages. This level of integration ensures that the transceiver can be easily incorporated into a variety of automotive designs, from powertrain and chassis control systems to advanced driver-assistance systems (ADAS).

Safety is a critical concern in automotive applications, and the ATA6565N8431 addresses this with its fail-safe features, including thermal protection, overcurrent protection, and a silent mode in which the transceiver is disabled to prevent it from affecting the CAN bus. These features contribute to a robust design that can withstand the harsh conditions found in automotive environments.

The device is housed in a small form factor package, which is conducive to space-constrained applications. Its wide common-mode range ensures stable operation in the presence of electrical disturbances, and its differential signaling offers high resistance to electromagnetic interference (EMI).

In summary, the ATA6565N8431 from Microchip Technology is a versatile, high-speed CAN transceiver that delivers the performance and reliability required for advanced automotive network communications, while also providing the durability and safety features necessary for use in a wide range of vehicle applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Panjit
Need more? Email Us
Amd
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess