EN
  • EN
  • DE

ATF1504AS10N44

Part No ATF1504AS10N44
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157601-ATF1504AS10N44
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF1504AS10N44 CAD Model

Description

Microchip Technology ATF1504AS10N44 Product Overview

The ATF1504AS10N44 is a sophisticated programmable logic device (PLD) from Microchip Technology, renowned for its high-performance and versatile features. This product is part of the Atmel (now Microchip) ATF15xx family of Complex Programmable Logic Devices (CPLDs) that offer a flexible and cost-effective solution for various applications.

Key Features

  • High-Density Design: The ATF1504AS10N44 boasts a logic density of 64 macrocells, providing the capability to integrate multiple functions and logic operations into a single device. This makes it an ideal choice for complex circuit designs where space and power are at a premium.
  • Advanced Architecture: Built with an advanced 10ns architecture, this device delivers swift performance that is essential for high-speed applications. The fast propagation delays and clock-to-output times enable efficient processing and response times.
  • Low Power Consumption: This CPLD is designed with power efficiency in mind, featuring low power operation that helps in reducing overall system power requirements and enhances reliability.
  • Flexible I/O Standards: The ATF1504AS10N44 supports a wide range of input/output standards, making it highly adaptable to various interfacing requirements. It can easily integrate with other components in a system, ensuring seamless communication and functionality.
  • In-System Programmability: One of the standout features of this device is its in-system programmability (ISP) through the industry-standard Joint Test Action Group (JTAG) interface. This allows for easy updates and reconfiguration of the device firmware without the need for complex procedures or additional equipment.
  • Robust Security: Security of intellectual property is paramount in today's technology landscape. The ATF1504AS10N44 offers security features that protect the device against unauthorized access and copying.

Applications

The ATF1504AS10N44 is suitable for a wide array of applications including but not limited to automotive, industrial, telecommunications, and consumer electronics. Its versatility and robust feature set make it an excellent choice for designers looking to optimize their systems for performance, power, and space.

Conclusion

Overall, the ATF1504AS10N44 from Microchip Technology represents a powerful and efficient solution for modern electronic design challenges. With its high-density logic, fast performance, low power consumption, flexible I/O compatibility, ISP capabilities, and robust security, it stands out as a top choice for engineers and designers seeking a reliable CPLD.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess