EN
  • EN
  • DE

AM29DL161DT70WCI

Part No AM29DL161DT70WCI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160745-AM29DL161DT70WCI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29DL161DT70WCI CAD Model

Description

The AM29DL161DT70WCI is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 2,097,152 bytes x 8 bits (byte mode) or 1,048,576 words x 16 bits (word mode). This device is designed for high-performance, low-power applications requiring non-volatile storage, such as embedded systems and portable devices.

Applications

  • Embedded Systems: Firmware and application code storage.
  • Portable Devices: Storage for operating systems, applications, and data in devices like PDAs and handheld computers.
  • Networking Equipment: Configuration data storage for routers and switches.
  • Industrial Control: Program and data storage for industrial automation systems.
  • Automotive Electronics: Storage of calibration data and software in automotive control units.

Features

  • 16 Mbit Density: Provides 16 Mbit of storage capacity.
  • 3.0 Volt-Only Operation: Operates on a single 3.0V power supply, reducing power consumption.
  • Sector Erase Architecture: Allows for selective erasure of individual sectors, minimizing erase times.
  • Boot Code Sector Architecture: Provides a protected sector for storing critical boot code.
  • Top or Bottom Boot: Flexible boot sector configuration.
  • Fast Access Time: Features a fast access time of 70 ns for quick data retrieval.
  • Common Flash Interface (CFI): Simplifies integration and software development.

Benefits

  • Low Power Consumption: 3.0V operation minimizes power consumption, extending battery life in portable devices.
  • Fast Programming: Allows for quick and efficient programming of data.
  • Reliable Data Storage: Provides reliable non-volatile storage for critical data and code.
  • Flexible Sector Architecture: Allows for efficient memory management and updates.
  • Easy System Integration: CFI ensures compatibility with a wide range of systems and development tools.

Additional Details

The AM29DL161DT70WCI supports various operating modes, including read, program, and erase. It incorporates advanced security features to protect data from unauthorized access. The device is commonly available in various package options, including TSOP (Thin Small Outline Package) and BGA (Ball Grid Array).

Note: Always refer to the manufacturer's datasheet for complete and up-to-date specifications and programming instructions.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Texas Instruments
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Conexant Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess