EN
  • EN
  • DE

CAT24WC32JI-1.8

Part No CAT24WC32JI-1.8
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Case / Package SOIC
Interface I2C
Max Frequency 100 kHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 4 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
RoHS Non-Compliant
Win Source Part Number 1131879-CAT24WC32JI-1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24WC32JI-1.8 CAD Model

Description

ON Semiconductor CAT24WC32JI-1.8 EEPROM

The CAT24WC32JI-1.8 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide non-volatile memory storage for a wide range of applications. This integrated circuit features a 32-kilobit memory capacity, which is organized as 4096 words of 8 bits each, allowing for efficient data storage and retrieval.

One of the key advantages of the CAT24WC32JI-1.8 is its compatibility with a 1.8V power supply, making it suitable for use in low-voltage applications. This characteristic is particularly important for battery-operated devices where power conservation is a priority. Additionally, this EEPROM operates across an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The device supports the standard I²C bus interface, facilitating easy integration into existing systems with minimal additional components. This interface allows for a simple two-wire serial communication with microcontrollers and other digital systems, making it an ideal choice for embedded applications where space and pin-count are at a premium.

ON Semiconductor's CAT24WC32JI-1.8 also includes features such as a write protect pin, which provides hardware protection against inadvertent writes to the memory array. Furthermore, the device is capable of withstanding high write cycle endurance, ensuring data integrity and the longevity of the EEPROM over extensive use.

Designed for flexibility, the CAT24WC32JI-1.8 is available in a compact 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained designs. This packaging, combined with the low-power operation and high reliability, makes the CAT24WC32JI-1.8 an excellent choice for a variety of applications, including portable devices, medical instruments, automotive systems, and industrial controls.

In summary, the CAT24WC32JI-1.8 from ON Semiconductor is a high-quality, low-voltage EEPROM that offers a practical solution for secure and dependable data storage. Its compatibility with I²C communication and robust feature set make it a versatile component for designers looking to enhance their electronic products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess