EN
  • EN
  • DE
  • IT

ATA556715-PAE

Part No ATA556715-PAE
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 100-150KHZ NOA3 / RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 4.2V ~ 4.8V NOA3 Micromodule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Series ATA5567
Package Bulk
Product Status Obsolete
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Standards ISO 11784, ISO 11785
Voltage - Supply 4.2V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case NOA3 Micromodule
Standard Package 14,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342683-ATA556715-PAE
Ultra Librarian 3D Model Ultra Librarian ATA556715-PAE CAD Model

Description

Microchip Technology's ATA556715-PAE: A Cutting-Edge RF Transmitter

The ATA556715-PAE from Microchip Technology is a state-of-the-art RF transmitter that offers unparalleled performance for a wide range of applications. This device is designed to facilitate reliable wireless communication in the ISM (Industrial, Scientific, and Medical) frequency bands. As an integral component of remote control systems, the ATA556715-PAE is often employed in automotive keyless entry systems, home automation networks, and various telemetry and telecontrol applications.

Key Features of ATA556715-PAE

  • High-Frequency Operation: The ATA556715-PAE operates at a high frequency, enabling it to handle data transmission with exceptional speed and efficiency.
  • Low Power Consumption: Designed with energy efficiency in mind, this transmitter ensures extended battery life in portable and remote applications.
  • Robust Design: It is built to withstand harsh conditions, ensuring reliable operation even in challenging environments.
  • Flexibility: The device offers a flexible platform for developers, supporting a variety of modulation schemes to cater to specific application requirements.

Technical Specifications

  • Frequency Range: The ATA556715-PAE is designed to operate within the standard ISM frequency bands, making it compliant with global wireless communication standards.
  • Modulation: It supports various modulation techniques, including ASK, FSK, and PSK, to ensure optimal data transmission based on the application's needs.
  • Package: The device comes in a practical package that simplifies integration into existing systems and is conducive to miniaturized designs.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that the ATA556715-PAE transmitter meets stringent industry standards for reliability and performance.

Whether you're developing a new wireless system or upgrading an existing one, the ATA556715-PAE from Microchip Technology is an excellent choice for a robust and efficient RF transmitter. Its versatility and high performance make it ideal for a variety of industrial and consumer applications where reliable wireless communication is paramount.

For more information or to request a datasheet, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $5.9116
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.6108
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $1.3039
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $22.7739
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $2,184.0000
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN
Lowest to $3.2637
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.6675
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $19.1415
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $2.2819

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess