EN
  • EN
  • DE

ATA5279CWGQWMHF

Part No ATA5279CWGQWMHF
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046726-ATA5279CWGQWMHF
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5279CWGQWMHF CAD Model

Description

The ATA5279CWGQWMHF from Microchip Technology is a sophisticated multi-channel transceiver IC designed for automotive and industrial applications. This high-performance product is an integral part of Passive Entry Go (PEG) and Passive Start (PS) car access systems, offering reliable communication and enhanced security features.

Built to operate at a frequency of 125 kHz, the ATA5279CWGQWMHF is optimized for low power consumption, making it ideal for battery-operated systems. The device includes six independent high-voltage wake-up channel outputs, allowing for the direct drive of external coils. This functionality is crucial for systems that require multiple antennas to provide a wide detection range for key fobs or other access devices.

The transceiver's impressive sensitivity enhances the performance of Passive Keyless Entry (PKE) systems, ensuring that the communication between the key fob and the vehicle is both swift and secure. Additionally, the integrated boost converter is a standout feature, as it allows for a stable power supply even when the battery voltage fluctuates, thus ensuring consistent performance.

The ATA5279CWGQWMHF is also equipped with a range of diagnostic features. These include the ability to monitor the status of the external coils and the transceiver itself, which helps in identifying and troubleshooting potential issues quickly. The device's robust design ensures that it can withstand the harsh conditions commonly found in automotive environments, such as extreme temperatures and electrical disturbances.

For designers and engineers, the ATA5279CWGQWMHF offers a flexible solution that can be easily integrated into existing systems. Its QFN package is not only space-efficient but also compatible with modern PCB manufacturing processes, making it a convenient choice for high-density electronic designs.

In summary, the ATA5279CWGQWMHF from Microchip Technology is a feature-rich transceiver IC that delivers exceptional performance and reliability for advanced vehicle access systems. Its integration of multiple channels, low power consumption, and diagnostic capabilities make it a top choice for manufacturers looking to enhance the security and functionality of their automotive products.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess