EN
  • EN
  • DE

10-89-7142

Part No 10-89-7142
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Ejector Header HDR 14 POS 2.54mm Solder ST Top Entry Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black
Connector Type Male Pin
Contact Material Brass, Copper
Contact Mating Length 6.096 mm
Contact Plating Gold
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
Depth 5.08 mm
ELV Compliant
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 8.39 mm
Housing Color Black
Housing Material Thermoplastic
Lead Free Yes
Lead Pitch 2.54 mm
Length 3 m
Max Current Rating 3 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 14
Number of Contacts 14
Number of Positions 14
Number of Rows 2
Orientation Vertical
Packaging Bulk
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1033486-10-89-7142
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10-89-7142 CAD Model

Description

The 1033486-10-89-7142 circular connector housing from Molex, LLC is a male pin type connector with a pitch of 2.54 mm.

  • Number of Positions: 14
  • Rows: 2
  • Row Spacing: 2.54 mm
  • Termination Style: solder
  • Contact Mating Length: 6.096 mm
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Housing Material: thermoplastic
  • Housing Color: black
  • Contact Plating: gold
  • Contact Resistance: 15 mΩ
  • Packaging: bulk
  • Length: 3 m
  • Supply and demand status: shortage
  • RoHS compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9114 $50.1270
135+ $0.7479 $100.9665
210+ $0.7245 $152.1450
290+ $0.7011 $203.3190
370+ $0.6778 $250.7860
495+ $0.6076 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess