EN
  • EN
  • DE

74CBTLV3253BQ115

Part No 74CBTLV3253BQ115
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case 16-VFQF
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 743979-74CBTLV3253BQ115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3253BQ115 CAD Model

Description

The 74CBTLV3253BQ115 is a high-performance, low-voltage dual 1-of-4 multiplexer/demultiplexer manufactured by NXP Semiconductors. This integrated circuit (IC) is designed for use in applications that require routing of digital signals up to 200 MHz and is particularly suited for server, networking, and telecommunications equipment.

The device features two individual 4-channel multiplexers/demultiplexers with common select inputs and separate enable inputs. It operates over a wide voltage range of 2.3V to 3.6V, which allows it to interface with both 3.3V and 2.5V logic levels, providing a versatile solution for mixed-voltage system environments. The 74CBTLV3253BQ115 is characterized for operation from -40°C to +85°C, ensuring reliable performance across various operating conditions.

With its low on-state resistance, the 74CBTLV3253BQ115 offers minimal signal distortion and supports bidirectional data flow with near-zero propagation delay. This feature makes it an excellent choice for signal routing applications, where maintaining signal integrity is crucial. The quick switch capability ensures that data can be routed with high speed, which is essential for modern high-performance systems.

The device is housed in a compact DHVQFN20 package, which is space-saving and ideal for densely populated PCBs. The leadless package design also helps in achieving better thermal performance and reduced inductance, which is beneficial for high-frequency operation.

Key features of the 74CBTLV3253BQ115 include:

  • Dual 4-channel multiplexing capability
  • Wide operating voltage range (2.3V to 3.6V)
  • Low on-state resistance
  • High bandwidth (up to 200 MHz)
  • 5V tolerant input/outputs for interfacing with 5V logic
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100 mA per JESD 78 Class II level A
  • Compact DHVQFN20 packaging for space-constrained applications

The 74CBTLV3253BQ115 by NXP is a robust and versatile multiplexer/demultiplexer that meets the demands of high-speed data management and signal routing in advanced electronic systems. Its low-voltage operation and high-speed switching capabilities make it an ideal choice for designers looking to optimize their system performance while maintaining signal integrity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess