The AIF-1.0-0-SP is a specific type of RF connector manufactured by TE Connectivity. It's designed for high-frequency signal transmission in various applications, primarily those demanding compact size and reliable performance. This connector is part of TE Connectivity's broader range of interconnect solutions.
Applications:
- Wireless communication devices
- Instrumentation and measurement equipment
- Automotive telematics systems
- Medical devices
- Aerospace and defense applications
Features:
- Compact design for space-constrained applications.
- High-frequency performance, supporting various wireless standards.
- Surface mount technology (SMT) compatibility for automated assembly.
- Robust construction for reliable connections in harsh environments.
- 50 Ohm impedance matching for optimal signal transmission.
- Shielded design to minimize electromagnetic interference (EMI).
Benefits:
- Enables miniaturization of electronic devices.
- Ensures reliable high-frequency signal transmission.
- Facilitates efficient and cost-effective assembly processes.
- Provides durable connections in demanding applications.
- Maintains signal integrity for optimal system performance.
- Reduces susceptibility to EMI, ensuring reliable operation in noisy environments.
Additional Details:
The AIF-1.0-0-SP RF connector typically features a gold-plated center contact for enhanced conductivity and corrosion resistance. It is designed to be reflow soldered onto printed circuit boards (PCBs). The operating frequency range, VSWR (Voltage Standing Wave Ratio), and insertion loss characteristics are specified in the TE Connectivity product datasheet. The connector is often used with coaxial cables having compatible dimensions and impedance characteristics. Its small size and robust construction make it suitable for a variety of demanding applications where reliable RF connectivity is critical.