EN
  • EN
  • DE

ATA2526S336C-DDW

Part No ATA2526S336C-DDW
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Wireless Connectivity IR Control, 2.7 to 3.3 or 4.5 to 5.5 VCC, -25 to 85 degC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107385-ATA2526S336C-DDW
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA2526S336C-DDW CAD Model

Description

Microchip Technology ATA2526S336C-DDW

The ATA2526S336C-DDW is a state-of-the-art RF transmitter designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced transmitter is part of Microchip's extensive portfolio of RF devices and is specifically engineered to meet the rigorous demands of modern wireless communication systems.

Key Features:

  • Frequency Range: The device operates in the 315MHz or 433.92MHz frequency bands, making it suitable for a wide range of applications, including automotive and consumer electronics.
  • Modulation: It supports ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulation schemes, providing flexibility in designing communication protocols.
  • Output Power: The ATA2526S336C-DDW is capable of delivering an adjustable output power, allowing for optimized range and power consumption for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-operated devices where power conservation is critical.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) synthesizer ensures stable and accurate frequency generation, which is essential for reliable RF communication.
  • Package: The device is offered in a compact DDW package, making it suitable for space-constrained applications.

Applications:

The versatility of the ATA2526S336C-DDW transmitter makes it an excellent choice for a variety of applications, including:

  • Remote Keyless Entry (RKE) systems for vehicles
  • Wireless alarm and security systems
  • Home automation and smart home devices
  • Industrial control systems
  • Telemetry and remote control applications

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The ATA2526S336C-DDW transmitter is built to provide reliable performance over a wide temperature range and is backed by Microchip's reputation for quality and support.

For developers and engineers looking to integrate robust RF communication capabilities into their designs, the ATA2526S336C-DDW from Microchip Technology offers a compelling mix of performance, power efficiency, and versatility.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,825 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess