EN
  • EN
  • DE

AT98SC016-CU-AC

Part No AT98SC016-CU-AC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046716-AT98SC016-CU-AC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT98SC016-CU-AC CAD Model

Description

The AT98SC016-CU-AC is a cutting-edge secure microcontroller from the renowned manufacturer, Microchip Technology. This product is designed to offer advanced security features for a wide range of applications, including mobile communications, banking, and government services. It is a part of the CryptoMemory® series, which is known for its robust security protocols and versatile functionality.

Key Features

  • Memory Capacity: The device boasts a 16-Kbit EEPROM memory, providing ample space for secure data storage. This memory is organized in a flexible structure that allows for efficient data management and access.
  • Security: AT98SC016-CU-AC implements high-level security features such as dedicated hardware for protection against SPA/DPA attacks, advanced encryption algorithms, and a unique 64-bit serial number for each device.
  • Communication Interface: It supports the ISO 7816 interface, ensuring compatibility with a wide range of smart card applications. This interface facilitates secure communication and is widely adopted in the industry.
  • Power Management: The microcontroller operates at a wide range of voltage levels, from 2.7V to 5.5V, making it suitable for various operating environments. It also features low-power consumption, which is critical for portable and battery-operated devices.
  • Package: The AT98SC016-CU-AC is available in a convenient card module (CU) form factor, which allows for easy integration into existing systems without the need for extensive redesigns.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The AT98SC016-CU-AC is ideal for various applications that require secure data transactions and authentication. These include:

  • Secure access control systems
  • Banking and financial systems
  • Government identity verification
  • Mobile telecommunications
  • Public transportation ticketing

In conclusion, the AT98SC016-CU-AC from Microchip Technology is a highly secure and reliable microcontroller that meets the needs of sophisticated security applications. Its robust feature set and flexibility make it a top choice for developers looking to incorporate high-security elements into their designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess