EN
  • EN
  • DE

AT93C56SI27

Part No AT93C56SI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046700-AT93C56SI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C56SI27 CAD Model

Description

The AT93C56SI27 is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device from the renowned manufacturer Microchip Technology. This EEPROM offers a robust storage solution for a wide range of applications, including industrial, automotive, and consumer electronics where reliable and durable non-volatile memory is crucial.

With a storage capacity of 2K (2,048 bits), the AT93C56SI27 is organized as 128 x 16 or 256 x 8 selectable, depending on the application's requirements. This flexibility allows designers to choose the optimal data width for their specific use cases, ensuring efficient memory utilization.

The device operates over a wide voltage range of 2.7V to 5.5V, making it versatile for various circuit designs and ensuring compatibility with both low-voltage and standard logic levels. Its industrial temperature range of -40°C to +85°C guarantees reliable performance under extreme conditions, which is essential for mission-critical and outdoor applications.

One of the key features of the AT93C56SI27 is its Self-Timed Erase and Write Cycles, which eliminates the need for external timing control and simplifies the integration process. The EEPROM also supports a Write Protect feature, providing additional security for your data by preventing accidental erasures or alterations.

Communication with the AT93C56SI27 is achieved through a simple, yet efficient, two-wire serial interface. This interface is compatible with the standard Serial Peripheral Interface (SPI) protocol, making it easy to integrate into existing designs and familiar for engineers to work with.

For those looking to incorporate the AT93C56SI27 into their designs, it is available in an 8-lead SOIC package, providing a compact footprint that is suitable for space-constrained applications. The EEPROM is also known for its low-power consumption, which is a critical attribute for battery-operated devices.

In summary, the Microchip Technology AT93C56SI27 EEPROM is a reliable and versatile memory solution that offers the quality and performance expected from a leading semiconductor manufacturer. Its user-friendly interface, robust environmental tolerance, and security features make it an excellent choice for a wide array of applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess