EN
  • EN
  • DE

AT91SAM9CN12B-CU

Part No AT91SAM9CN12B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 128KB ROM 217BGA / ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 217-LFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9CN
Package Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 ATM
HTSUS 8542.31.0001
Standard Package 126
Win Source Part Number 1006631-AT91SAM9CN12B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9CN12B-CU CAD Model

Description

Microchip Technology AT91SAM9CN12B-CU Product Overview

The AT91SAM9CN12B-CU is a high-performance microcontroller designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the AT91 family of microcontrollers based on the ARM926EJ-S processor, which operates at up to 400 MHz and offers an optimal balance between processing power and power consumption.

This microcontroller is equipped with an extensive range of connectivity options and peripheral interfaces, making it an ideal choice for a wide array of applications, particularly in the industrial and consumer electronics sectors. With its robust design and advanced features, the AT91SAM9CN12B-CU is well-suited for tasks that require efficient data management, communication, and real-time control.

Key Features:

  • Processor Core: ARM926EJ-S ARM Thumb Processor capable of speeds up to 400 MHz, providing a solid foundation for applications that require high-speed computations and signal processing.
  • Memory: Includes on-chip memory, featuring a 32 KB instruction and 32 KB data cache, as well as a wide range of external memory interface options for expanded storage capabilities.
  • Connectivity: Offers a comprehensive set of communication interfaces, including USB, Ethernet, SPI, I2C, USARTs, and CAN, to ensure versatile connectivity options for various application requirements.
  • Security: Comes with advanced security features that include a hardware encryption engine to protect sensitive data and ensure secure data transfer.
  • Power Efficiency: Designed with power-saving features and a low-power architecture that enables energy-efficient operation, crucial for battery-powered and eco-friendly devices.
  • Package: Available in a 217-ball BGA package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Whether you are developing applications for industrial control systems, point-of-sale terminals, smart energy solutions, or sophisticated consumer electronics, the AT91SAM9CN12B-CU from Microchip Technology offers the performance, connectivity, and reliability required to meet the demands of your innovative projects.

For detailed technical specifications, application notes, and support resources, please visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
IBM
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess