The AP9990GH from Advanced Power Electronics Corp. is a high-performance N-channel enhancement-mode power MOSFET designed for a wide range of switching applications. This MOSFET offers excellent on-resistance and gate charge characteristics, making it suitable for efficient power conversion and control.
Applications:
- Synchronous Rectification in AC/DC and DC/DC converters
- Power Management in portable devices
- Motor Control
- LED Lighting
- Load Switching
Features:
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- High Avalanche Energy (EAS)
- Fast Switching Speed
- RoHS Compliant
Benefits:
- High Efficiency: Low on-resistance minimizes power losses, resulting in improved efficiency in power conversion applications.
- Fast Switching: Fast switching speed reduces switching losses, further enhancing efficiency and enabling higher operating frequencies.
- Robustness: High avalanche energy capability provides robustness against transient voltage spikes.
- Compact Design: Available in a compact package, allowing for space-saving designs.
- Reliable Operation: Designed for reliable and stable operation in demanding environments.
- Reduced Heat Dissipation: Lower RDS(on) results in less heat generation.
Additional Details:
The AP9990GH typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions. The gate-source voltage (VGS) is typically rated at ±20V. It is commonly available in packages like the TO-252 or similar surface-mount packages. The low gate charge contributes to reduced gate drive power requirements. The device is designed to operate over a wide temperature range.