EN
  • EN
  • DE

AT90USB1287-AUR

Part No AT90USB1287-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number AT90USB1287
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT90USB1287-AURTR,AT90USB1287-AURDKR,AT90USB1287AUR,AT90USB1287-AURCT,AT90USB1287-AUR-ND
Standard Package 1,000
Win Source Part Number 1322846-AT90USB1287-AUR
Ultra Librarian 3D Model Ultra Librarian AT90USB1287-AUR CAD Model

Description

The AT90USB1287-AUR from Microchip Technology is a powerful 8-bit microcontroller that is part of the AVR® family, known for its high performance and low power consumption. This microcontroller is designed to operate at a maximum frequency of 16 MHz, providing a perfect balance between processing power and energy efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • Advanced RISC Architecture: The AT90USB1287-AUR boasts a 135 powerful instructions, most of which are executed in a single clock cycle. This allows for a high level of performance in a compact and efficient package.
  • Memory Capacity: It is equipped with 128KB of in-system self-programmable flash, 4KB EEPROM, and 8KB internal SRAM, providing ample space for complex applications and data storage.
  • USB Connectivity: One of the standout features is its USB 2.0 full-speed/low-speed device module, which supports data transfer rates of up to 12 Mbit/s, enabling seamless integration with USB-enabled devices.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as a JTAG interface for on-chip-debug, two 8-bit timer/counters, two 16-bit timer/counters, a real-time counter with separate oscillator, and more.
  • Power Efficiency: With its power-save mode, power-down mode, and standalone watchdog, the AT90USB1287-AUR is designed for power-sensitive applications.
  • Packaging: Available in a 64-pin TQFP (Thin Quad Flat Package), it is suitable for space-constrained applications while still offering a multitude of I/O options.

Applications:

The versatility of the AT90USB1287-AUR makes it suitable for an array of applications, including but not limited to:

  • USB peripheral development
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Robotics

Microchip Technology's commitment to quality and long-term availability makes the AT90USB1287-AUR a reliable choice for designers and engineers looking for a microcontroller with advanced features and robust USB functionality.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0670 $63.2010
6+ $17.2858 $103.7148
9+ $16.7456 $150.7104
13+ $16.2054 $210.6702
16+ $15.6652 $250.6432
22+ $14.0447 $308.9834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess