EN
  • EN
  • DE

AT90S8515A-4PI

Part No AT90S8515A-4PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP / MCU 8-bit AVR RISC 8KB Flash 3.3V/5V 40-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90S
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 769101-AT90S8515A-4PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT90S8515A
Introduction Date June 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT90S8515A-4PI CAD Model

Description

Microchip Technology AT90S8515A-4PI Microcontroller

The AT90S8515A-4PI is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This advanced 8-bit MCU is based on the AVR enhanced RISC architecture, which allows it to execute most instructions in a single clock cycle. The AT90S8515A-4PI is designed to offer a perfect blend of power efficiency and processing capabilities, making it an ideal choice for a wide range of embedded applications.

This microcontroller operates at a frequency of 4 MHz, providing a balanced speed for various tasks without compromising on energy consumption. The AT90S8515A-4PI comes in a PDIP (Plastic Dual In-line Package) form factor with 40 pins, ensuring easy integration into circuit boards with standard through-hole soldering techniques.

Key features of the AT90S8515A-4PI include 8KB of in-system programmable Flash memory, which is ample space for storing complex programs and routines. Additionally, it boasts 512 bytes of EEPROM and 512 bytes of internal SRAM, offering sufficient storage for data manipulation and retention across power cycles. The device supports a wide operating voltage range from 4.5V to 5.5V, providing flexibility in power supply design and ensuring compatibility with a variety of peripheral components.

With its 32 general-purpose I/O lines, the AT90S8515A-4PI offers extensive interfacing capabilities. It also includes a range of peripherals such as a 10-bit analog-to-digital converter (ADC), two 8-bit timer/counters, a 16-bit timer/counter, and a programmable watchdog timer with an internal oscillator. These built-in features enable the microcontroller to handle complex tasks and timing operations with ease.

For secure data transfer and communication, the AT90S8515A-4PI is equipped with a full-duplex UART (Universal Asynchronous Receiver/Transmitter), allowing for serial communication with other MCUs or peripheral devices. The MCU also supports SPI (Serial Peripheral Interface) and in-system programming capabilities for easy firmware updates and diagnostics.

Overall, the AT90S8515A-4PI from Microchip Technology is a robust and versatile MCU that provides the performance and features necessary for sophisticated and demanding embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess