EN
  • EN
  • DE

AT90LS2333-4AC

Part No AT90LS2333-4AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Data Converters A/D 6x10b
Temperature Range - Operating 0°C to 70°C
Case / Package 32-TQFP (7x7)
Win Source Part Number 1019780-AT90LS2333-4AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90LS2333-4AC CAD Model

Description

Microchip Technology AT90LS2333-4AC Microcontroller

The AT90LS2333-4AC is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller combines 4KB ISP flash memory, 128B EEPROM, 128B SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a watchdog timer, and a full duplex serial port.

Key Features:

  • Advanced RISC Architecture: The AT90LS2333-4AC boasts a 120 powerful instructions, most of which are executed in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz. This empowers system designers to optimize power consumption versus processing speed.
  • Non-Volatile Memory: With 4KB of in-system programmable flash, the AT90LS2333-4AC allows program memory to be reprogrammed in-system through an SPI serial interface or by a conventional nonvolatile memory programmer. This provides great flexibility for firmware updates and adaptations.
  • Efficient Power Management: Designed for power-sensitive applications, the device supports multiple power-saving modes, which include Idle, ADC Noise Reduction, Power-save, Power-down, and Standby modes. This versatility ensures that the power consumption can be tailored to the needs of various low-power applications.
  • Flexible Oscillator: The microcontroller supports a wide range of clock sources, including a 4 MHz internal RC oscillator, which allows operation without external components, reducing the overall system cost and complexity.
  • Comprehensive Peripheral Set: The device includes a range of built-in peripherals such as an 8-channel, 10-bit ADC, analog comparator, two 8-bit timers/counters with separate prescaler and compare mode, and a 16-bit timer/counter with separate prescaler, compare mode, and capture mode.

Applications:

The AT90LS2333-4AC is suitable for a wide range of applications, particularly those requiring a balance between power efficiency and processing capability. It is ideal for battery-operated devices, sensor control systems, and other embedded applications where size and power constraints are critical.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT90LS2333-4AC is no exception. It is manufactured to the highest standards to ensure reliable operation even in the most demanding conditions. Developers can trust this microcontroller to deliver consistent performance and longevity for their embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess