EN
  • EN
  • DE

AT89S53-24JI

Part No AT89S53-24JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89S53
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566164-AT89S53-24JI
Ultra Librarian 3D Model Ultra Librarian AT89S53-24JI CAD Model

Description

Microchip Technology AT89S53-24JI Microcontroller

The Microchip Technology AT89S53-24JI is a high-performance, 8-bit microcontroller that is part of the AT89 series, known for its versatility and reliability in embedded systems. This particular model boasts a wide array of features that make it suitable for a multitude of applications ranging from industrial control systems to consumer electronics.

At the heart of the AT89S53-24JI is a powerful 8051 core that operates at a maximum frequency of 24 MHz. This microcontroller comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while still offering ample I/O options for interfacing with peripherals and other devices.

Key Features:

  • Memory: The device is equipped with 12K bytes of reprogrammable Flash memory, providing ample space for application code and data storage. The Flash memory technology enables users to quickly and easily update the firmware, enhancing the flexibility and longevity of the application.
  • I/O Pins: It features 32 programmable I/O lines that allow for versatile connection options to sensors, actuators, and other components.
  • Timers: Three 16-bit timer/counters are included, which can be utilized for precise event timing, pulse generation, and interval timing, making it ideal for real-time applications.
  • Serial Communication: The AT89S53-24JI supports full-duplex serial communication via its Serial Communication Interface (SCI), enabling easy data exchange with other microcontrollers, computers, and peripherals.
  • Interrupts: Nine sources of interrupts with two priority levels ensure responsive and efficient handling of real-time events, improving the overall performance of time-critical applications.
  • Power Efficiency: The microcontroller operates with a supply voltage range of 4.0V to 5.5V, making it suitable for standard digital logic levels while maintaining power efficiency.

Microchip Technology's AT89S53-24JI is designed for robust operation, with features such as Power-on Reset (POR) and brown-out detection, which contribute to the system's reliability under varying power conditions. Additionally, the device supports In-System Programming (ISP) and In-Application Programming (IAP) for enhanced in-field programmability and updates.

Whether you are designing an advanced home automation system, developing industrial control equipment, or creating interactive toys, the AT89S53-24JI provides a solid foundation with its combination of performance, memory, and versatile I/O options.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess