EN
  • EN
  • DE

AT89LP51ED2-20AU

Part No AT89LP51ED2-20AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series 89LP
Package Tray
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name AT89LP51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT89LP51ED2-20AU-ND, AT89LP51ED220AU, 1611-AT89LP51ED2-20AU, 1611-AT89LP51ED2-20AUINACTIVE
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911987-AT89LP51ED2-20AU
Ultra Librarian 3D Model Ultra Librarian AT89LP51ED2-20AU CAD Model

Description

Microchip Technology AT89LP51ED2-20AU Microcontroller

The AT89LP51ED2-20AU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This microcontroller is part of the AT89 series, which is renowned for its integration of the powerful 8051 architecture with modern features and enhancements to provide increased flexibility and efficiency.

Operating at a frequency of up to 20MHz, the AT89LP51ED2-20AU provides a robust platform for applications requiring quick processing and responsiveness. It is equipped with 64KB of flash memory, allowing ample space for complex program code and data storage. The flash memory is also in-system programmable, enabling easy firmware updates and code modifications without the need for additional programming hardware.

The device includes 2048 bytes of RAM, providing sufficient temporary storage for variables and data manipulation during operation. Additionally, it features a wide range of peripherals and interfaces, such as a full-duplex serial port, three 16-bit timer/counters, and an eight-channel 10-bit analog-to-digital converter (ADC), which make it highly adaptable to various application needs.

With its versatile input/output (I/O) options, the AT89LP51ED2-20AU offers 40 programmable I/O lines, giving developers the freedom to connect a multitude of sensors, actuators, and other components. The microcontroller supports various power-saving modes, including idle and power-down modes, which are crucial for battery-operated devices where energy efficiency is paramount.

The AT89LP51ED2-20AU is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing easy access to the microcontroller's features. Its robust design ensures reliable operation over an industrial temperature range, making it a suitable choice for demanding environments.

In summary, the AT89LP51ED2-20AU from Microchip Technology is a versatile and powerful microcontroller that combines the traditional benefits of the 8051 architecture with modern enhancements. Its extensive memory, wide range of peripherals, and power efficiency make it an ideal choice for embedded system developers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4879 $56.9274
13+ $7.7849 $101.2037
20+ $7.5417 $150.8340
28+ $7.2984 $204.3552
36+ $7.0551 $253.9836
48+ $6.3253 $303.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess