EN
  • EN
  • DE

AT89LP2052-16SI

Part No AT89LP2052-16SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 16 µs
Mounting SMD (SMT)
Case / Package SOIC
Core Architecture 8051
Data Bus Width 8 b
Frequency 16 MHz
Lead Free Contains Lead
Number of Pins 20
RAM Size 256 B
RoHS Non-Compliant
Win Source Part Number 1046656-AT89LP2052-16SI
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89LP2052-16SI CAD Model

Description

Microchip Technology AT89LP2052-16SI

The AT89LP2052-16SI is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal solution for a variety of embedded applications. This 8-bit microcontroller is based on the industry-standard 8051 instruction set, which ensures easy integration and migration for systems based on legacy 8051 devices. The device operates at a clock frequency of up to 16 MHz, providing a robust platform for applications requiring fast processing and real-time responses.

Encased in a 20-lead SOIC package, the AT89LP2052-16SI is equipped with 2KB of flash memory, which is not only sufficient for modest applications but also offers the advantage of in-system programmability. This allows developers to update the firmware on-the-fly, enhancing the flexibility and longevity of the end product. The microcontroller also offers 128 bytes of RAM, providing enough space for temporary data storage during operation.

One of the key features of the AT89LP2052-16SI is its power efficiency. The device supports a wide operating voltage range from 2.7V to 5.5V, which makes it suitable for battery-operated and portable devices where power consumption is a critical concern. Additionally, it offers various power-saving modes, including Idle and Power-down modes, which help to further reduce power consumption when the microcontroller is not in active use.

The AT89LP2052-16SI comes with a rich set of peripherals, including two 16-bit timer/counters, a full-duplex UART for serial communication, and an on-chip analog comparator. This array of built-in features enables the microcontroller to handle complex tasks and interface with various external devices without the need for additional components, thus reducing the overall system cost and complexity.

For developers looking to create applications such as industrial control systems, consumer electronics, or IoT devices, the AT89LP2052-16SI offers a reliable and cost-effective solution. Its combination of performance, power efficiency, and integrated features make it a versatile choice for a wide range of embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess