EN
  • EN
  • DE

AT89C51RB2T-RLTUL

Part No AT89C51RB2T-RLTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFP / 80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tray
Product Status Active
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters -
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT89C51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356000-AT89C51RB2T-RLTUL
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2T-RLTUL CAD Model

Description

Microchip Technology AT89C51RB2T-RLTUL Microcontroller

The AT89C51RB2T-RLTUL is a high-performance microcontroller from Microchip Technology's esteemed AT89 product line. This 8-bit microcontroller with a 16-bit architecture is based on the industry-standard 8051 instruction set, offering a versatile solution for embedded systems that require low-power consumption, robust performance, and a wide range of features.

With its fully static operation, the AT89C51RB2T-RLTUL operates at frequencies up to 60 MHz, providing the speed necessary for demanding applications. The device comes equipped with 32KB of flash memory, which is ideal for storing large applications and provides the flexibility of in-system programming (ISP) and in-application programming (IAP) capabilities. This enables firmware upgrades in the field without the need for additional programming equipment, adding to the convenience and longevity of the device.

Additionally, the microcontroller features 1KB of RAM, ensuring ample space for data manipulation and storage during operation. Its robust I/O capabilities include 32 programmable I/O lines that allow for versatile interfacing with peripheral devices, making it an excellent choice for a variety of applications such as industrial control, consumer electronics, and automation systems.

The AT89C51RB2T-RLTUL also comes with a host of integrated peripherals, such as two data pointers for faster data manipulation, three 16-bit timer/counters, a full-duplex serial port, and a watchdog timer for system stability. Enhanced security features like a 2-level program memory lock provide protection against unauthorized code copying, ensuring the integrity of your applications.

For power management, this microcontroller offers power-off flag and idle and power-down modes, which are essential for battery-operated devices where power conservation is critical. The device is also equipped with a wide operating voltage range from 2.7V to 5.5V, catering to various power supply requirements.

The AT89C51RB2T-RLTUL is available in a 44-lead TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. This microcontroller is a reliable and cost-effective solution that combines performance, flexibility, and ease of use, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3922 $62.3532
14+ $8.5271 $119.3794
21+ $8.2606 $173.4726
29+ $7.9941 $231.8289
38+ $7.7276 $293.6488
51+ $6.9283 $353.3433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess