EN
  • EN
  • DE

DSPIC33EP32GS202-I/SO

Part No DSPIC33EP32GS202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP32GS202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368743-DSPIC33EP32GS202-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS202-I/SO CAD Model

Description

dSPIC33EP32GS202-I/SO - A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EP32GS202-I/SO is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the perfect blend of power and efficiency to your advanced control applications. This 16-bit microcontroller is a member of Microchip's dSPIC33E family, renowned for its high-speed DSP (Digital Signal Processing) capabilities and is housed in a compact SOIC package for space-constrained applications.

Key Features

  • Performance: With its 70 MIPS (Million Instructions Per Second) performance at 3.3V, the dSPIC33EP32GS202-I/SO offers a high level of processing power, making it suitable for demanding applications that require fast and efficient computations.
  • Memory: This DSC comes with 32 KB of flash memory and 8 KB of SRAM, providing ample space for complex algorithms and data buffering.
  • Digital Signal Processing: The integrated DSP engine features a modified Harvard architecture, 16-bit wide data paths, and 24-bit wide instructions, ensuring optimal performance for digital signal processing tasks.
  • Flexible Peripherals: A host of peripherals, including UART, SPI, and I2C modules, along with advanced PWM and analog-to-digital converters (ADCs), offer flexibility in interfacing with external devices and sensors.
  • Robust Operation: The dSPIC33EP32GS202-I/SO operates over an industrial temperature range and includes features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable start-up.
  • Power Management: With its power management modes, including Idle and Sleep modes, the DSC can optimize power consumption based on the application's operational requirements.

Applications

The dSPIC33EP32GS202-I/SO is ideal for a broad range of applications where digital signal processing is key. This includes motor control, power conversion, sensing applications, and audio processing, among others. Its high-speed operation, combined with DSP capabilities, makes it an excellent choice for advanced control systems that require real-time processing.

Whether you're designing an industrial control system, a sophisticated sensor interface, or an audio application, the dSPIC33EP32GS202-I/SO provides the performance, flexibility, and reliability needed to meet the challenges of modern electronics.

For more information, datasheets, and support, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9410 $59.4100
24+ $4.8747 $116.9928
37+ $4.7223 $174.7251
51+ $4.5700 $233.0700
66+ $4.4178 $291.5748
88+ $3.9607 $348.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess