EN
  • EN
  • DE

AT89C51ED2-RDRUM

Part No AT89C51ED2-RDRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 64KB Flash 3.3V/5V 64-Pin VQFP T/R / IC MCU 8BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor 80C51
Data Bus Width 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 50
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number AT89C51ED2
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758624-AT89C51ED2-RDRUM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT89C51ED2
Introduction Date June 27, 2003
ECCN 3A991.a.2
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT89C51ED2-RDRUM CAD Model

Description

Microchip Technology's AT89C51ED2-RDRUM Microcontroller

The AT89C51ED2-RDRUM is a high-performance CMOS 8-bit microcontroller with 64K bytes of Flash programmable and erasable read-only memory (PEROM) from Microchip Technology. This device is designed to be a versatile and powerful microcontroller that provides a highly-flexible and cost-effective solution for many embedded control applications.

Key Features:

  • Advanced Architecture: The AT89C51ED2-RDRUM boasts a fully static operation through its 8-bit CPU, 256 bytes of RAM, 2048 bytes of XRAM, and 64K bytes of flash memory. Its advanced architecture allows for efficient instruction execution, with most instructions requiring just one or two machine cycles.
  • Enhanced Flash Memory: The on-chip flash memory supports In-System Programming (ISP) and In-Application Programming (IAP), enabling users to update firmware on the fly, which is crucial for modern, maintenance-free applications.
  • Rich Peripheral Set: It includes a wide range of peripherals, such as three 16-bit timer/counters, a full-duplex enhanced UART, and a versatile serial peripheral interface (SPI). These built-in peripherals simplify design and reduce the need for additional components.
  • Power Management: The device features power control modes including Idle Mode and Power Down Mode, which significantly reduce power consumption and extend battery life in portable systems.
  • Dual Data Pointer: To accelerate data movement, the AT89C51ED2-RDRUM is equipped with dual data pointers, which can be advantageous in data-intensive operations.
  • Watchdog Timer: An on-chip watchdog timer provides reliability and ensures proper system operation through system resets in case of software anomalies.

Applications:

The AT89C51ED2-RDRUM is suitable for a variety of applications, particularly those requiring high levels of processing power and memory. Typical applications include industrial control systems, home automation, alarm systems, personal health monitors, and embedded systems that require robust operation in harsh environments.

Overall, the AT89C51ED2-RDRUM from Microchip Technology is an excellent choice for designers who need a reliable, high-performance microcontroller with a rich set of features and capabilities. Its extensive memory options, coupled with its powerful architecture and comprehensive peripheral set, make it a versatile component for a wide range of embedded solutions.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess