Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Discontinued
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4021
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915052-CD4021BMG4
Ultra Librarian 3D Model Ultra Librarian CD4021BMG4 CAD Model

Description

Product Overview: CD4021BMG4 from Texas Instruments

The CD4021BMG4 is a CMOS 8-Stage Static Shift Register manufactured by Texas Instruments, designed to offer high-performance and reliability in a variety of digital applications. This integrated circuit is well-suited for interfacing with microprocessors, serving in data acquisition systems, or functioning as a buffer for digital processing. It is part of the 4000 series CMOS logic family, known for its low power consumption and wide operating voltage range.

Key Features

  • Versatile Voltage Range: The CD4021BMG4 operates effectively across a voltage range of 3V to 18V, making it adaptable to both low and high-voltage applications.
  • Static Shift Register: With an 8-stage shift register, the device can manage serial-to-parallel data conversion with ease, facilitating the transfer of data in a controlled manner.
  • High-Speed Operation: This component is capable of high-speed operation, yet it maintains low power consumption, which is ideal for battery-powered and energy-conscious designs.
  • Multiple Package Options: Available in a variety of packages, including SOIC, PDIP, and TSSOP, the CD4021BMG4 offers flexibility for different PCB layouts and assembly processes.
  • Direct Interface Capability: It can directly drive common-cathode LED displays and other display elements, simplifying design complexity and reducing component count.

Applications

The CD4021BMG4's utility spans across numerous electronic segments, including:

  • Remote Control Systems
  • Data Acquisition Systems
  • Instrumentation
  • Microprocessor Support Circuits
  • Computer Logic Systems

Quality and Reliability

As with all Texas Instruments products, the CD4021BMG4 is built to meet high standards of quality and reliability. It is designed to withstand industrial temperature ranges and is rigorously tested to ensure performance in diverse conditions. Additionally, the device is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Whether for commercial, industrial, or consumer electronics, the CD4021BMG4 from Texas Instruments offers designers a robust and versatile solution for their digital circuit needs.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Need more? Email Us
ECAD model for TPIC6596DWG4
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R
Lowest to $0.1964
ECAD model for SN74HC165DT
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT166MT
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Need more? Email Us
ECAD model for NPIC6C595BQ-Q100,1
Texas Instruments
IC SHIFT REGISTER 8BIT 14-SOIC / SERIAL-IN PARALLEL-OUT SHIFT REGISTER
Lowest to $1.0174
ECAD model for SN74LS164D
Texas Instruments
8BIT SHIFT REGISTERS WITH 3 STATE OUTPUT REGISTERS
Lowest to $0.4967
ECAD model for SN74HC595NSR
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.3907
ECAD model for SN74HC166AIPWRG4Q1
Texas Instruments
IC SHIFT REGISTER SGL 8B 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1212
ECAD model for SN74HC164PWRG4
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.8290
ECAD model for SN74F299DWR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,330 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention