Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075221-25AA320A-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25AA320A-I/SN CAD Model

Description

Product 25AA320A-I/SN Overview

The 25AA320A-I/SN is a 32K SPI™ Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a versatile storage solution for applications requiring data storage and retrieval without the need for frequent updates.

Key Features

  • Memory Size: 32K (4K x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage Range: 1.8V to 5.5V
  • Speed: 10 MHz (max.) clock rate
  • Temperature Range: Industrial (I) (-40°C to +85°C)
  • Packaging: 8-pin SOIC (SN)
  • Low-Power Consumption: Standby current 1 µA (typ.)
  • Write-Protect Feature: Protects the entire memory or selected blocks

Applications

The 25AA320A-I/SN EEPROM is suitable for a wide range of applications across various industries. It is commonly used in:

  • Industrial and automotive systems
  • Consumer electronics
  • Networking equipment
  • Medical devices
  • Data storage devices

Product Advantages

The 25AA320A-I/SN EEPROM provides several advantages for system designers, including:

  • Flexible serial interface, enabling easy integration with most microcontrollers
  • Robust data retention with a typical data retention period of over 200 years
  • High reliability with an endurance of over 1 million erase/write cycles
  • On-chip charge pump to facilitate low-voltage write operations
  • Sequential read capability for efficient data access

Quality and Support

Microchip Technology is known for its high-quality products and excellent customer support. The 25AA320A-I/SN is no exception, backed by Microchip's commitment to quality, reliability, and providing customers with resources and technical support to assist with their design and implementation needs.

You May Also Be Interested in

Microchip Technology
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C04A-10PU-2.7
Microchip Technology
IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.9780
ECAD model for AT24C04AN-10SI-2.7
Microchip Technology
IC EEPROM 8KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C76-E/P
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C46C-I/P
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8TSSOP / Secure Memory 8-TSSOP
Need more? Email Us
ECAD model for AT88SC0808CA-TH-T
Microchip Technology
EEPROM Serial-2Wire 16K-Bit 2K x 8 3.3V/5V 8-Pin SOIC
Lowest to $4.1964
ECAD model for AT24C16AN-10SQ-2.7
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $21.9913
ECAD model for 93AA46CT-I/MC
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9176 $59.6440
135+ $0.8596 $116.0460
205+ $0.8305 $170.2525
290+ $0.7725 $224.0250
380+ $0.7435 $282.5300
475+ $0.7143 $339.2925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,990 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention