EN
  • EN
  • DE

AT88SC0808CA-TH-T

Part No AT88SC0808CA-TH-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 8K I2C 4MHZ 8TSSOP  /  Secure Memory 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tape & Reel
Product Status Obsolete
Type Secure Memory
Applications Embedded, Smart Card
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT88SC0808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Other Names AT88SC0808CA-TH-TDKR,AT88SC0808CA-TH-TTR,AT88SC0808CA-TH-T-ND,AT88SC0808CA-TH-TCT,AT88SC0808CATHT
Standard Package 5,000
Win Source Part Number 992064-AT88SC0808CA-TH-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0808CA-TH-T CAD Model

Description

Product Overview: AT88SC0808CA-TH-T from Microchip Technology

The AT88SC0808CA-TH-T is a highly secure, CryptoMemory® chip from Microchip Technology, designed for applications requiring extensive security and cryptographic operations. This integrated circuit features an 8-Kbit memory size with a hardware-configurable 1-wire or 2-wire (I²C) serial interface, providing a flexible and secure solution for various embedded systems.

The AT88SC0808CA-TH-T chip boasts a robust set of security features, including a 64-bit cryptographic key, which is used for mutual authentication, encrypted checksum, and secure read and write operations. The device's dedicated hardware for stream encryption ensures that data is securely transmitted and stored, making it an ideal choice for applications such as access control, secure data storage, and other systems where data integrity and confidentiality are paramount.

Furthermore, the device supports a wide operating voltage range from 2.7V to 5.5V and an extended temperature range, ensuring reliable performance across various environmental conditions. This makes the AT88SC0808CA-TH-T suitable for deployment in a broad spectrum of industrial and consumer products.

The chip comes in a compact, surface-mount TSSOP (Thin Shrink Small Outline Package) form factor, which allows for easy integration into space-constrained designs. Its low-power consumption characteristics also make it an energy-efficient addition to battery-operated devices.

In summary, Microchip's AT88SC0808CA-TH-T is a sophisticated, secure memory solution that provides advanced cryptographic capabilities and a high level of security for sensitive data. Its versatility, coupled with Microchip's reputation for quality and reliability, makes it a top choice for designers and engineers looking to enhance the security features of their products.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess