EN
  • EN
  • DE

MAX5071AAUA+T

Part No MAX5071AAUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 10.8 V ~ 30 V
Frequency - Switching 20kHz ~ 1MHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704445-MAX5071AAUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5071
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5071AAUA+T CAD Model

Description

The MAX5071 is a highly integrated and versatile power-management IC from Maxim Integrated, designed to cater to a wide range of applications. This advanced component, with its part number MAX5071AAUA+T, is available in a compact 8-pin µMAX package, making it suitable for space-constrained environments.

The MAX5071AAUA+T operates over a broad input voltage range of 7.5V to 76V, making it ideal for handling various power supply configurations. This flexibility allows it to be used in diverse applications, from industrial control systems to automotive electronics, telecommunications, and portable devices.

One of the standout features of the MAX5071 is its integrated high-voltage switch with a current limit of 0.5A, which is capable of delivering efficient power conversion with minimal external components. This feature simplifies the design process, reduces overall system cost, and enhances reliability by minimizing the number of components on the board.

The device also includes a frequency dithering scheme that reduces EMI emissions, a significant consideration for designs that must comply with strict electromagnetic compatibility (EMC) standards. Additionally, it offers a range of built-in protection features such as cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout, ensuring safe operation under adverse conditions.

For design flexibility, the MAX5071AAUA+T offers adjustable output voltage and a selectable frequency range of 100kHz to 500kHz, which can be synchronized to an external clock. This synchronization capability allows for noise-sensitive applications to manage and minimize interference.

The Maxim Integrated MAX5071AAUA+T is a testament to the company's commitment to providing high-quality, integrated power solutions. With its robust feature set and compact design, it is an excellent choice for engineers looking to streamline their power management systems while maintaining high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess