EN
  • EN
  • DE

AT88SC0808C-SI

Part No AT88SC0808C-SI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 8K I2C 5MHZ 8SOIC / Secure Memory 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Type Secure Memory
Applications Embedded, Smart Card
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC0808
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1317178-AT88SC0808C-SI
Ultra Librarian 3D Model Ultra Librarian AT88SC0808C-SI CAD Model

Description

The AT88SC0808C-SI is a robust secure memory IC developed by the renowned Microchip Technology. This cryptographic memory chip is designed to offer both versatile storage and security features for a wide range of applications. It is particularly suited for use in systems where the protection of data is of paramount importance, such as access control systems, secure authentication tokens, and other applications requiring secure key storage.

Key Features

  • Memory Size: The AT88SC0808C-SI comes with 8 Kbits of memory, providing ample space for secure data storage.
  • Security: It features a high level of security with a 64-bit cryptographic key for encryption and a secure memory partitioning capability, ensuring sensitive information is safeguarded against unauthorized access.
  • Interface: The device operates with a simple and efficient two-wire serial interface, which facilitates easy integration into existing systems.
  • Power Supply: It supports a wide voltage range of 2.7V to 5.5V, making it adaptable to various operating conditions and compatible with many different types of electronic devices.
  • Package: Available in a compact SOIC-8 package, the AT88SC0808C-SI is designed for space-conscious applications requiring a small footprint.
  • Temperature Range: This IC is operational across an extended temperature range, making it suitable for use in environments that experience temperature variances.

Applications

The versatility of the AT88SC0808C-SI allows it to be integrated into a variety of applications. It is ideal for smart cards, secure access control systems, personal identification number (PIN) protection, and any system where the integrity and security of the data are critical. Its robust design ensures reliable performance and security, which is essential in today's technology-driven world.

Ordering Information

The AT88SC0808C-SI is available for order from Microchip Technology and its authorized distributors. For detailed information on pricing and availability, or to discuss your specific application needs, please contact Microchip Technology directly.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess