EN
  • EN
  • DE

AT88SC0204C-SU

Part No AT88SC0204C-SU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURE MEMORY 8SOIC / Secure Memory 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Secure Memory
Applications Embedded, Smart Card
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC0204
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911979-AT88SC0204C-SU
Ultra Librarian 3D Model Ultra Librarian AT88SC0204C-SU CAD Model

Description

Microchip Technology AT88SC0204C-SU Secure Microcontroller

The AT88SC0204C-SU is a cutting-edge secure microcontroller from Microchip Technology, designed with a focus on security and reliability for applications requiring stringent data protection. This device is part of Microchip's CryptoMemory® series, which offers a range of secure memory options suitable for a variety of industries and applications.

With a storage capacity of 2 Kbits, the AT88SC0204C-SU provides a secure environment for storing sensitive information. It features a user zone divided into four sections, each of which can be individually set with different access rights and security levels. This ensures that data can be segmented and protected according to the specific needs of the application.

One of the key features of this secure microcontroller is its robust cryptographic engine. It supports advanced security protocols, including a mutual authentication scheme based on a secure hashing algorithm (SHA-256), which is critical for preventing unauthorized access and ensuring data integrity. The AT88SC0204C-SU also supports stream encryption to safeguard data during transmission, making it an ideal choice for applications where data privacy is paramount.

The device operates within a wide temperature range of -40°C to +85°C, making it suitable for deployment in harsh environments. Its small form factor, available in an 8-lead SOIC package, ensures it can be integrated into space-constrained applications without compromising on security or functionality.

Applications for the AT88SC0204C-SU are diverse and include access control systems, secure personal identification, prepaid systems for utilities or public transport, and secure storage for medical records or financial transactions. Its ability to thwart a wide range of security attacks, such as physical intrusion, logical attacks, and fault injection, makes it a trusted choice for developers looking to enhance the security of their systems.

In conclusion, the Microchip Technology AT88SC0204C-SU secure microcontroller is a robust and versatile solution for any application that demands high-level security measures. Its advanced cryptographic features and flexible security configurations make it a top choice for protecting sensitive data across various industries.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess