EN
  • EN
  • DE

AT88SA102S-SH-T

Part No AT88SA102S-SH-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC  /  Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel (TR)
Product Status Obsolete
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SA102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 1015876-AT88SA102S-SH-T
Ultra Librarian 3D Model Ultra Librarian AT88SA102S-SH-T CAD Model

Description

Microchip Technology AT88SA102S-SH-T Product Overview

The AT88SA102S-SH-T is a robust cryptographic device from Microchip Technology, designed to offer an additional layer of security to various electronic systems. This product is part of the CryptoAuthentication™ family, which provides a cost-effective and easy-to-implement solution for preventing counterfeiting, unauthorized usage, and other security-related concerns.

The AT88SA102S-SH-T incorporates an advanced SHA-256 hashing algorithm, which is widely recognized for its security and integrity assurance. This hashing algorithm ensures that data is securely transformed into a unique hash value that cannot be reversed, making it an ideal choice for authentication tasks and for protecting the integrity of data communication.

This device operates with a wide voltage range of 2.5V to 5.5V, making it versatile for use in various applications, from consumer electronics to industrial systems. It is also known for its low power consumption, which is crucial for battery-operated devices where power efficiency is of paramount importance.

The AT88SA102S-SH-T comes in an 8-lead SOIC package, which is a compact form factor that can easily be accommodated on most printed circuit boards. This small footprint allows for space-saving designs, which is especially beneficial in portable and space-constrained applications.

Implementing this device into a system is made simpler with its Single-Wire Interface (SWI), which minimizes the number of required GPIOs on the host controller. This interface not only simplifies the hardware design but also reduces the overall cost of system integration.

Microchip Technology provides comprehensive support for the AT88SA102S-SH-T, including detailed datasheets, application notes, and development tools. This ensures that designers can rapidly integrate the device into their systems and take advantage of its security features without extensive development time.

In summary, the AT88SA102S-SH-T is a secure, efficient, and cost-effective solution for adding cryptographic authentication to a wide range of electronic products. Its compact size, low power consumption, and ease of integration make it a popular choice for manufacturers looking to enhance the security of their systems.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1358 $58.3940
1,040+ $0.1115 $115.9600
1,610+ $0.1079 $173.7190
2,215+ $0.1044 $231.2460
2,865+ $0.1009 $289.0785
3,830+ $0.0906 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess