EN
  • EN
  • DE

AT86RF231-ZU

Part No AT86RF231-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol 6LoWPAN, WirelessHART, Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3dBm
Sensitivity -101dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 10.3mA to 12.3mA
Current - Transmitting 7.4mA to 14mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1019698-AT86RF231-ZU
Family Name AT86RF231
Introduction Date February 13, 2009
Country of Origin Philippines
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian AT86RF231-ZU CAD Model

Description

Microchip Technology's AT86RF231-ZU: A Premier RF Transceiver

The AT86RF231-ZU is a cutting-edge RF transceiver module designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance device is specifically engineered to facilitate seamless wireless communication within the 2.4GHz ISM band, making it an ideal choice for a wide array of applications, including industrial control, home automation, and consumer electronics.

At the heart of the AT86RF231-ZU lies its exceptional versatility and power efficiency. It is compliant with the IEEE 802.15.4 standard, which is the foundation for protocols such as ZigBee, 6LoWPAN, and other proprietary stacks that require a robust and reliable RF communication platform. The device's advanced feature set includes hardware support for automatic packet handling, clear channel assessment, link quality indication, and energy detection, which significantly offloads the host microcontroller and ensures optimal network performance.

With its compact QFN package, the AT86RF231-ZU is designed for space-constrained applications. It boasts an impressive link budget due to its high receiver sensitivity and output power, which can be easily adjusted to meet specific application requirements. Moreover, the transceiver's low power consumption modes ensure extended battery life, crucial for portable and remote devices.

Developers will appreciate the ease of integration provided by the AT86RF231-ZU, as it comes with a comprehensive set of development tools and software support. This includes evaluation boards, reference designs, and a rich set of drivers and application notes to help reduce development time and accelerate the time-to-market for products incorporating this transceiver.

In summary, the AT86RF231-ZU from Microchip Technology is a superior RF transceiver that offers a perfect blend of performance, power efficiency, and ease of use. Whether it's for home automation, industrial networking, or any other wireless application, this transceiver stands as a top choice for designers looking to implement reliable and efficient wireless communication solutions.

You May Also Be Interested in

Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9450 $59.7250
11+ $9.8010 $107.8110
16+ $9.4947 $151.9152
22+ $9.1884 $202.1448
29+ $8.8822 $257.5838
38+ $7.9633 $302.6054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,024 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess