EN
  • EN
  • DE

AT83C21GC144-PUTUL

Part No AT83C21GC144-PUTUL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description GEMCORE SERIAL LITE PRO / Gemcore Serial Lite PRO 32-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Interface Serial
Operating Supply Voltage 2.85 V ~ 5.4 V
Win Source Part Number 775033-AT83C21GC144-PUTUL
Popularity Medium
Supply and Demand Status Balance
Family Name AT83C21GC
Ultra Librarian 3D Model Ultra Librarian AT83C21GC144-PUTUL CAD Model

Description

Microchip Technology's AT83C21GC144-PUTUL

The AT83C21GC144-PUTUL is a state-of-the-art integrated circuit from the renowned manufacturer Microchip Technology, designed to meet the demanding requirements of modern electronic applications. This product stands out in the market for its robust performance, versatility, and reliability, making it an ideal choice for developers and engineers looking for a high-quality component for their projects.

Key Features:

  • High-Performance Architecture: The AT83C21GC144-PUTUL is built on an advanced microcontroller architecture that ensures fast processing speeds and efficient power consumption, which is crucial for battery-operated devices.
  • Enhanced Connectivity: With integrated communication interfaces, this chip allows for seamless integration with other electronic components, supporting a wide range of protocols for versatile connectivity options.
  • Durable Design: Microchip Technology is known for its commitment to quality, and the AT83C21GC144-PUTUL is no exception. It is designed to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Compact Form Factor: The small footprint of the AT83C21GC144-PUTUL makes it an excellent choice for space-constrained applications, allowing for more compact and elegant designs.
  • Low Power Consumption: Energy efficiency is at the heart of this product, making it suitable for applications where power availability is limited, such as portable devices and remote sensors.

Applications:

The versatility of the AT83C21GC144-PUTUL extends to a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and Internet of Things (IoT) applications
  • Consumer electronics and handheld devices
  • Automotive electronics
  • Medical devices and healthcare equipment

Microchip Technology's AT83C21GC144-PUTUL is more than just a component; it is a solution that empowers designers to push the boundaries of innovation and create products that redefine what's possible. Whether you're developing the next generation of smart gadgets or enhancing the capabilities of industrial machinery, the AT83C21GC144-PUTUL is engineered to help you achieve your goals with unmatched efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess