EN
  • EN
  • DE

MPF100T-1FCG484E

Part No MPF100T-1FCG484E
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 244 I/O 484FCBGA / PolarFire™ Field Programmable Gate Array (FPGA) IC 244 7782400 109000 484-BBGA, FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of Logic Elements/Cells 109000
Total RAM Bits 7782400
Number of I/O 244
Voltage - Supply 0.97V ~ 1.08V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Case / Package 484-BBGA, FCBGA
Supplier Device Package 484-FCBGA (23x23)
Base Product Number MPF100
RoHS Status RoHS Compliant
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1323241-MPF100T-1FCG484E
Ultra Librarian 3D Model Ultra Librarian MPF100T-1FCG484E CAD Model

Description

MPF100T-1FCG484E - FPGA from Microchip Technology

The MPF100T-1FCG484E is a sophisticated field-programmable gate array (FPGA) device from Microchip Technology, designed to deliver high-performance, flexible, and efficient solutions for a broad range of applications. This component is part of the PolarFire® FPGA product family, which is renowned for providing low power consumption at mid-range densities with exceptional security and reliability.

Key Features:

  • Low Power Consumption: The PolarFire FPGA series, including the MPF100T-1FCG484E, is engineered to provide a low-power yet high-performance solution, making it ideal for power-sensitive applications.
  • High Security: With advanced security features, this FPGA ensures the protection of your design through integrated cryptographic functions and a physically unclonable function (PUF) for secure hardware management.
  • Reliability: The device is designed for reliability, with built-in single-event upset (SEU) immune memory cells, making it suitable for deployment in harsh environments where data integrity is critical.
  • High-Performance Signal Processing: The MPF100T-1FCG484E is equipped with DSP blocks that are optimized for high-performance signal processing applications, such as wireless communication and industrial imaging.
  • Large Resource Pool: It comes with a rich set of logic elements, memory blocks, and 18x18 multipliers, enabling complex designs and algorithms to be implemented with ease.
  • Flexible I/O: The device features a flexible I/O interface that supports a variety of standards, ensuring easy integration with a wide range of peripheral components and systems.
  • Package Type: The FPGA is available in a 484-pin flip-chip package, which provides a compact footprint for space-constrained applications.

Applications:

The MPF100T-1FCG484E is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, network processing)
  • Defense and aerospace systems
  • Industrial automation and machine vision
  • Medical imaging equipment
  • Automotive driver assistance systems

Microchip Technology's MPF100T-1FCG484E FPGA represents a balance of performance, power efficiency, and reliability, making it an excellent choice for designers looking to optimize their systems in various demanding applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4395 $78.4395
2+ $75.9883 $151.9766
3+ $73.5370 $220.6110
4+ $71.0858 $284.3432
5+ $63.7321 $318.6605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess