EN
  • EN
  • DE

AT52SC1283JCU

Part No AT52SC1283JCU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046596-AT52SC1283JCU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT52SC1283JCU CAD Model

Description

The AT52SC1283JCU is a cutting-edge secure microcontroller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the increasing demand for security in embedded systems, particularly in applications such as smart cards, secure access, and mobile communications.

Key Features

  • High-Performance Processing: Equipped with a powerful processor core, the AT52SC1283JCU delivers efficient performance for complex cryptographic operations and secure data management.
  • Advanced Security: The device features a robust suite of security mechanisms, including hardware-based encryption, secure boot, and a true random number generator, ensuring the highest level of protection for sensitive data.
  • Large Memory Capacity: With 128 KB of EEPROM, 3 KB of RAM, and additional user ROM, this microcontroller offers ample storage for secure applications and data.
  • Flexible Communication Interfaces: Supporting multiple communication protocols, the AT52SC1283JCU can easily integrate into various systems, facilitating secure data exchange and connectivity.
  • Low Power Consumption: Designed for efficiency, the microcontroller operates with minimal power requirements, making it an ideal choice for battery-operated and power-sensitive applications.
  • Durability: The product is built to withstand harsh environments and is compliant with industry standards, ensuring reliable performance over a wide range of operating conditions.

Applications

The AT52SC1283JCU is versatile and can be used in a multitude of applications that require secure data storage and processing. This includes but is not limited to:

  • Smart Card Systems
  • Secure Access Control
  • Mobile Communication Devices
  • Banking and Financial Systems

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the AT52SC1283JCU. Customers can access a wide range of resources, including datasheets, application notes, and development tools, to facilitate the design and implementation of secure systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess