EN
  • EN
  • DE

SPD08-080-RB-TR

Part No SPD08-080-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 80POS 0.031
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 10 Weeks
Features 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Manufacturer 3M
Series SPD08
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Family Name SPD08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 05111559915, 3M10603DKR, XF003815545, 3M10603CT, 3M10603TR, 7000107376, SPD08080RBTR, 00051115599156
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897051-SPD08-080-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-080-RB-TR CAD Model

Description

The 3M 897051-SPD08-080-RB-TR is an 80 position female connector that belongs to the SPD08 series. It is a surface mount package with a reel - TR package type.

  • Positions: 80
  • Series: SPD08
  • Mounting: Surface Mount
  • Packaging: Reel - TR
  • Connector Type: Female
  • Plating: Dual Edge Gold
  • Color: Black
  • Pitch: 0.031" (0.80mm)
  • Popularity: High
  • Supply/Demand: Balance
  • Lead Time: 10 weeks (estimated)
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Manufacturer: 3M

You May Also Be Interested in

TE Connectivity
CONN PCI EXP FMALE 280POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0787 $60.3935
12+ $9.9107 $118.9284
19+ $9.6011 $182.4209
25+ $9.2913 $232.2825
33+ $8.9817 $296.3961
44+ $8.0524 $354.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess