EN
  • EN
  • DE

VAT-20-S+

Part No VAT-20-S+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 397464-VAT-20-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VAT-20-S+ CAD Model

Description

The VAT-20-S+ is a precision fixed attenuator from Mini-Circuits, designed for use in a wide range of RF and microwave applications. This surface-mount attenuator provides a consistent and reliable level of signal attenuation across a broad frequency band. Its compact size and robust construction make it suitable for demanding environments and high-density circuit boards.

Applications

  • Test and Measurement Equipment: Used to reduce signal levels for accurate testing and calibration.
  • Communication Systems: Employed in receiver front-ends to prevent overload and improve dynamic range.
  • Radar Systems: Utilized in signal processing chains to control signal amplitudes.
  • Wireless Infrastructure: Used in base stations and repeaters for signal conditioning.
  • Military and Aerospace Applications: Suitable for attenuating signals in various defense-related electronic systems.

Features

  • Fixed Attenuation: Provides a precise and consistent 20 dB attenuation level.
  • Wide Frequency Range: Operates effectively across a broad frequency spectrum, typically DC to several GHz (specifications vary, see datasheet).
  • Surface Mount Technology (SMT): Designed for easy and reliable soldering onto PCBs.
  • Excellent VSWR: Ensures minimal signal reflection, maintaining signal integrity.
  • High Power Handling: Capable of withstanding significant RF power levels without degradation.
  • Rugged Construction: Built to withstand harsh environmental conditions.
  • Small Size: Compact design allows for high-density board layouts.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections due to excellent VSWR, leading to more accurate measurements and reliable system performance.
  • Enhanced Dynamic Range: Prevents receiver overload by attenuating strong signals, thereby improving the overall dynamic range of the system.
  • Simplified Circuit Design: Provides a pre-determined attenuation value, simplifying the design process and reducing the need for complex attenuation circuits.
  • Increased System Reliability: Robust construction and high power handling ensure reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a high-performance attenuation solution at a competitive price.
  • Easy Integration: Surface-mount design allows for quick and easy integration into existing circuit boards.

Additional Details

The VAT-20-S+ attenuator is typically constructed using thin-film resistor technology on a ceramic substrate. This ensures high precision and stability over a wide temperature range. Key specifications include:

  • Attenuation Value: 20 dB (Nominal)
  • Frequency Range: DC to X GHz (Consult the datasheet for the exact frequency range)
  • VSWR: Typically less than 1.3:1
  • Power Handling: Up to X Watts (Consult the datasheet for the maximum power rating)
  • Impedance: 50 Ohms
  • Operating Temperature: -55°C to +125°C (Typical)
  • Package: Surface Mount

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in any design. Proper handling and soldering techniques are essential to ensure optimal performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess