EN
  • EN
  • DE

PI74FCT2828TQA

Part No PI74FCT2828TQA
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196214-PI74FCT2828TQA
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT2828TQA CAD Model

Description

The PI74FCT2828TQA is a high-speed CMOS bus interface register manufactured by Pericom (now Diodes Incorporated). It is part of the FCT (Fast CMOS Technology) family of logic devices, which are known for their high speed and low power consumption, making them suitable for a variety of digital systems where fast data transfer and low power dissipation are critical.

Applications

  • Memory interface: Used in memory systems as a buffer or register to improve data transfer speeds.
  • Bus buffering: Employed as a bus buffer in computer systems and other digital devices to isolate and protect buses.
  • Data acquisition systems: Found in data acquisition systems for temporary storage of data during processing.
  • Networking equipment: Utilized in networking devices as a register or buffer for data packets.

Features

  • High speed: Provides fast data transfer rates due to its FCT technology.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered and energy-efficient systems.
  • TTL compatible inputs: Compatible with TTL (Transistor-Transistor Logic) signal levels.
  • 3-state outputs: Features 3-state outputs that allow for bus isolation.

Benefits

  • Improved system performance: Enables faster data transfer and processing, leading to improved system performance.
  • Reduced power consumption: Minimizes energy consumption in power-sensitive applications.
  • Simplified system design: TTL compatible inputs simplify interfacing with other logic devices.
  • Enhanced bus protection: 3-state outputs provide bus isolation, protecting the bus from signal contention and damage.

Additional Details

The PI74FCT2828TQA is typically an 8-bit register with specific propagation delay characteristics. The specific voltage and current ratings, as well as the operating temperature range, are detailed in the datasheet. Package types vary depending on the manufacturer. It's often used where buffering and direction control are required on data buses.

When implementing the PI74FCT2828TQA, proper power supply decoupling is important to minimize noise and ensure stable operation. Terminating resistors may also be required on the bus lines to prevent signal reflections and ensure signal integrity.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
PLX
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess