Microchip Technology AT49BV8192T-12TC Product Description
The AT49BV8192T-12TC is a high-performance, 8-megabit Flash memory component produced by Microchip Technology, a global leader in microcontroller and analog semiconductors. This device is particularly well-suited for applications that require storage and manipulation of large amounts of data, such as embedded systems, telecommunications, and industrial control systems.
Key Features:
- Memory Size: 8 Mbit (1M x 8-bit) which provides ample space for firmware storage, boot code, or data logging.
- Speed: The device offers access times as fast as 120 ns, ensuring quick data retrieval and high system performance.
- Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
- Temperature Range: The industrial temperature range of -40°C to +85°C allows reliable operation in harsh environments.
- Interface: It uses a parallel interface for communication, which provides a straightforward and high-speed data transfer method.
- Packaging: The product comes in a 48-lead TSOP package, which is ideal for space-constrained applications.
- Special Features: It includes sector erase architecture, which allows for efficient memory management and updates. Each sector can be individually erased and reprogrammed, providing flexibility and endurance.
Applications:
The AT49BV8192T-12TC is versatile and can be used in a variety of applications, including:
- Embedded systems that require a reliable non-volatile memory solution.
- Telecommunications equipment, such as routers and switches, that need to store firmware and configuration data.
- Industrial control systems where program code and data must be securely stored.
- Automotive electronics, medical devices, and smart IoT devices that demand high-density memory storage.
In conclusion, the AT49BV8192T-12TC from Microchip Technology is a robust and reliable Flash memory component that delivers high-speed performance and durability, making it an excellent choice for a wide range of advanced electronic applications.