EN
  • EN
  • DE
  • IT

AT42QT1244-AU

Part No AT42QT1244-AU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 24KEY 32TQFP  /  Capacitive Touch Buttons 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QMatrix™
Package Tray
Type Buttons
Proximity Detection No
Number of Inputs Up to 24
Interface I2C
Resolution 10 b
Voltage - Supply 3V ~ 5V
Current - Supply 6.6mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AT42QT1244
Other Names 1611-AT42QT1244-AU
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261003-AT42QT1244-AU
Ultra Librarian 3D Model Ultra Librarian AT42QT1244-AU CAD Model

Description

The Microchip Technology AT42QT1244-AU is a cutting-edge touch sensor IC that offers robust and reliable touch sensing capabilities for a wide range of applications. This 24-key QMatrix™ touch sensor is designed to detect user input through a variety of panel materials and is well-suited for implementing touch controls in consumer electronics, automotive interfaces, home appliances, and industrial controls.

Featuring Microchip's patented QMatrix technology, the AT42QT1244-AU provides excellent noise immunity and can operate in challenging electrical environments. It supports both self-capacitance and mutual capacitance modes, enabling designers to create touch interfaces that can sense a finger through thick glass or plastic overlays. This versatility ensures that the AT42QT1244-AU can be integrated into sleek, modern product designs without compromising on functionality or aesthetics.

The device is engineered to deliver high sensitivity and rapid response times, ensuring a seamless and intuitive user experience. With its built-in Adjacent Key Suppression® (AKS®) technology, the AT42QT1244-AU enhances touch performance by preventing false touches and allowing for the accurate detection of the intended key, even in close proximity to other touch keys.

The AT42QT1244-AU is available in a compact 32-pin TQFP package, making it suitable for space-constrained applications. It operates on a 1.8V to 5.5V supply voltage range, providing flexibility in system design. Additionally, the device features low power consumption, which is critical for battery-operated devices, and supports various power-saving modes to extend battery life further.

Integration is simplified with the AT42QT1244-AU's I2C interface, which allows for easy communication with microcontrollers. The device also offers a range of configurable options, including sensitivity adjustment and power management settings, which can be programmed via the I2C interface. With its robust feature set and ease of integration, the Microchip AT42QT1244-AU is an excellent choice for designers looking to incorporate reliable touch sensing into their next project.

You May Also Be Interested in

Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess