EN
  • EN
  • DE

AT42QT1070-MMH

Part No AT42QT1070-MMH
Manufacturer Microchip Technology
Catalog Unclassified
Description IC TOUCH SENSOR 7KEY 20-VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Bulk
Product Status Discontinued
Standard Package 6,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 862151-AT42QT1070-MMH
Ultra Librarian 3D Model Ultra Librarian AT42QT1070-MMH CAD Model

Description

Microchip Technology AT42QT1070-MMH

The AT42QT1070-MMH is a notable addition to Microchip Technology's extensive lineup of touch interface products. This device is a 7-channel QTouch™ Touch Sensor IC optimized for touch-sensitive button applications. It operates on the principle of capacitive sensing to detect touch inputs, offering a reliable and responsive user interface solution.

Designed with versatility in mind, the AT42QT1070-MMH can be used in a variety of applications ranging from consumer electronics to industrial control panels. Its robust design ensures stable operation even in challenging environments, making it an ideal choice for applications requiring a high degree of durability and reliability.

Key Features:

  • Multiple Touch Channels: The device supports up to 7 capacitive touch inputs, providing flexibility for implementing single or multi-button interfaces.
  • Auto-calibration: For each key, the AT42QT1070-MMH includes an auto-calibration feature that ensures optimal performance over time and under changing environmental conditions.
  • Adjacent Key Suppression® (AKS®): This technology allows for accurate and reliable touch detection by suppressing false signals and enhancing the touch performance on adjacent keys.
  • Low Power Consumption: The device is designed for low power operation, which is crucial for battery-powered applications, ensuring longer battery life and reduced power costs.
  • Communication Interface: It incorporates an I²C compatible interface for communication with the host controller, providing ease of integration into existing systems.
  • Guard Channel: An additional feature is the guard channel, which improves touch performance in the presence of moisture and other adverse conditions.

The AT42QT1070-MMH comes in a compact 32-VQFN (5x5 mm) package, which is suitable for space-constrained applications. With its built-in self-test capability that confirms the integrity of the sensor operation, the AT42QT1070-MMH is a reliable choice for designers looking to add touch capabilities to their projects with minimal design effort and maximum efficiency.

Overall, Microchip's AT42QT1070-MMH is a sophisticated touch sensor solution that offers designers a combination of performance, power efficiency, and ease of use, making it an excellent choice for a wide array of touch interface applications.

You May Also Be Interested in

Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess