EN
  • EN
  • DE

AT32UC3L064-D3HR

Part No AT32UC3L064-D3HR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TLLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 9x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TLLGA (5.5x5.5)
Win Source Part Number 1019411-AT32UC3L064-D3HR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3L064-D3HR CAD Model

Description

Microchip Technology's AT32UC3L064-D3HR

The AT32UC3L064-D3HR is a high-performance, low-power 32-bit AVR microcontroller from the acclaimed lineup of Microchip Technology's semiconductor solutions. Designed to cater to the increasing demands for efficient power usage and processing capability, this microcontroller is a perfect fit for a vast array of applications, ranging from industrial control systems to battery-operated devices.

At the heart of the AT32UC3L064-D3HR lies an advanced Cortex-M3 processor that runs at a maximum frequency of 50MHz. This processor not only provides the computational horsepower required for complex tasks but also maintains efficiency, thanks to its optimized architecture and Microchip's power-saving technologies.

With 64KB of flash memory and 16KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in multitasking environments. The inclusion of Direct Memory Access (DMA) channels further enhances its performance by enabling high-speed data transfers without burdening the CPU.

The AT32UC3L064-D3HR comes equipped with a variety of peripherals that extend its capabilities. These include USB OTG for universal connectivity, USART, SPI, and I2C interfaces for communication with other devices, and PWM outputs for precise control over motors and other actuators. The microcontroller also features 12-bit ADCs and DACs for accurate analog signal processing.

Security is a critical concern in today's interconnected world, and the AT32UC3L064-D3HR addresses this with its built-in cryptographic support. This ensures that data remains secure, whether at rest or in transit, providing peace of mind for applications that require robust security measures.

Designed for flexibility, the AT32UC3L064-D3HR is available in a 64-pin QFN package, allowing for a compact footprint on PCBs. This makes it an ideal choice for space-constrained applications without compromising on functionality or performance.

Whether you're developing an energy-efficient portable device or a powerful industrial control system, the AT32UC3L064-D3HR from Microchip Technology offers a balanced mix of performance, power efficiency, and integrated features to meet the challenges of modern electronics design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess