EN
  • EN
  • DE

2SK1471-TL

Part No 2SK1471-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159005-2SK1471-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1471-TL CAD Model

Description

Product Overview: 2SK1471-TL by ON Semiconductor

The 2SK1471-TL is a high-performance N-channel MOSFET designed and manufactured by ON Semiconductor, a global leader in energy-efficient innovations. This power MOSFET is engineered to deliver efficient power management and switching with low on-state resistance and minimal power loss, making it an excellent choice for a wide range of applications.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): 500V
  • Continuous Drain Current (ID): 10A
  • Power Dissipation (PD): 50W
  • Gate-Source Voltage (VGS): ±30V
  • Total Gate Charge (Qg): 39nC (typical)
  • On-State Resistance (RDS(on)): 0.52Ω (max)
  • Package: TO-251 (IPAK)

Applications

The 2SK1471-TL MOSFET is ideal for a variety of applications, including:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Lighting systems
  • Switching applications
  • High-speed switching circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2SK1471-TL is no exception. It is designed to meet rigorous industry standards for performance and reliability. The device is also RoHS compliant, ensuring it meets environmental standards by avoiding the use of hazardous substances.

Support and Resources

Customers can access comprehensive support and resources for the 2SK1471-TL, including datasheets, technical documentation, application notes, and design tools, directly from the ON Semiconductor website. This ensures designers and engineers can quickly integrate the MOSFET into their designs with confidence.

Ordering Information

The 2SK1471-TL is available in a TO-251 (IPAK) package and supplied in tape and reel format for efficient assembly processes. For ordering or to request samples, please visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess