EN
  • EN
  • DE

AT30TSE758-SS8-T

Part No AT30TSE758-SS8-T
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 0°C ~ 55°C (-20°C ~ 105°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT30TSE758
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT30TSE758-SS8-T-ND,AT30TSE758SS8T,AT30TSE758-SS8-TCT,AT30TSE758-SS8-TTR,AT30TSE758-SS8-TDKR
Standard Package 4,000
Win Source Part Number 986074-AT30TSE758-SS8-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE758-SS8-T CAD Model

Description

Microchip Technology's AT30TSE758-SS8-T Temperature Sensor

The AT30TSE758-SS8-T is a precision temperature sensor from Microchip Technology, designed to provide accurate temperature readings with a digital interface. This sensor is part of Microchip's extensive portfolio of thermal management solutions that cater to a wide range of applications, from industrial systems to consumer electronics.

The AT30TSE758-SS8-T features a high-precision temperature-to-digital converter that provides a temperature resolution of 0.0625°C and an accuracy of ±0.5°C from -40°C to +125°C. The sensor operates over a wide voltage range of 1.7V to 5.5V, making it suitable for battery-operated devices as well as powered systems.

This temperature sensor communicates with microcontrollers or other digital devices via a 2-wire, I²C-compatible serial interface. It supports standard, fast, and high-speed I²C modes, enhancing its flexibility to interface with various host devices. The sensor also includes a user-programmable temperature alert output that can be configured for overtemperature or undertemperature detection, providing a simple way to implement thermal protection without the need for continuous polling by the host processor.

The AT30TSE758-SS8-T comes in a compact, 8-lead SOIC (Small Outline Integrated Circuit) package, designated by the 'SS8' in its part number. This small form factor allows for easy integration into space-constrained designs, while the surface-mount package facilitates automated assembly processes, reducing manufacturing costs and time.

With its robust design, the AT30TSE758-SS8-T is ideal for diverse applications that require reliable temperature monitoring, such as computing systems, telecommunications equipment, medical devices, and industrial control systems. By choosing Microchip's AT30TSE758-SS8-T, designers can ensure precise temperature measurements, contributing to the efficiency and safety of their electronic systems.

For more information about the AT30TSE758-SS8-T temperature sensor, including detailed specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1268 $59.4092
46+ $2.5656 $118.0176
70+ $2.4855 $173.9850
97+ $2.4053 $233.3141
125+ $2.3252 $290.6500
167+ $2.0845 $348.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess