EN
  • EN
  • DE
  • IT

AT30TS74-U1FMAB-T

Part No AT30TS74-U1FMAB-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C  /  Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition -20°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-WFBGA, WLCSP
Base Product Number AT30TS74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT30TS74-U1FMAB-TTR,AT30TS74-U1FMAB-TDKR,AT30TS74-U1FMAB-TCT
Standard Package 5,000
Win Source Part Number 1118143-AT30TS74-U1FMAB-T
Ultra Librarian 3D Model Ultra Librarian AT30TS74-U1FMAB-T CAD Model

Description

Microchip Technology's AT30TS74-U1FMAB-T: High-Precision Digital Temperature Sensor

The AT30TS74-U1FMAB-T is a state-of-the-art digital temperature sensor from Microchip Technology, designed for precise temperature measurement and monitoring in a wide range of applications. This compact and efficient sensor is ideal for use in environments where accurate temperature data is critical, such as industrial control systems, consumer electronics, and computer server systems.

Key Features:

  • High Accuracy: The AT30TS74-U1FMAB-T offers exceptional accuracy, with a typical accuracy of ±0.5°C from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for various operating conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the AT30TS74-U1FMAB-T has a low operating current, which helps to extend battery life in portable applications.
  • I2C Interface: The device features a two-wire I2C serial interface for easy integration into existing systems, providing a straightforward communication protocol for temperature data retrieval.
  • Programmable Resolution: The resolution of the temperature readings is programmable from 9 to 12 bits, allowing customization based on the precision requirements of the application.
  • Small Footprint: The AT30TS74-U1FMAB-T comes in a compact UDFN package, making it suitable for space-constrained applications without compromising performance.

Applications:

  • Environmental Monitoring Systems
  • Industrial and Commercial Thermal Management
  • Personal Computers and Servers
  • Portable and Battery-powered Devices
  • Medical and Healthcare Equipment

The AT30TS74-U1FMAB-T digital temperature sensor exemplifies Microchip Technology's commitment to providing advanced sensing solutions that meet the needs of modern electronics. Its combination of precision, low power consumption, and ease of integration makes it an excellent choice for designers looking to enhance the performance and reliability of their thermal management systems.

With its robust feature set and flexible design, the AT30TS74-U1FMAB-T is well-suited to tackle the demanding requirements of today's high-performance electronics, ensuring systems operate within their optimal temperature ranges for efficiency and longevity.

You May Also Be Interested in

Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
135+ $0.8754 $118.1790
205+ $0.8480 $173.8400
285+ $0.8207 $233.8995
365+ $0.7933 $289.5545
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,520 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess