EN
  • EN
  • DE

AT28C16E-20SI

Part No AT28C16E-20SI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 200NS 24SOIC / EEPROM Parallel 16K-bit 2K x 8 5V 24-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 200μs
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 768946-AT28C16E-20SI
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C16E
Introduction Date May 28, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28C16E-20SI CAD Model

Description

The AT28C16E-20SI is a high-performance, 16-Kilobit parallel EEPROM from Microchip Technology, designed to provide a robust storage solution for applications that require fast and reliable non-volatile memory. With its industry-standard pinout, this EEPROM is an excellent choice for a wide range of applications, including but not limited to, automotive control systems, medical devices, industrial automation, and consumer electronics.

Key Features

  • Memory Capacity: 16-Kilobits (2K x 8)
  • Access Time: 200 ns
  • Operating Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to +85°C (Industrial grade)
  • Package Type: 24-pin SOIC (Small Outline Integrated Circuit)
  • Endurance: 100,000 write cycles guaranteed
  • Data Retention: 10 years at 25°C

Product Advantages

The AT28C16E-20SI offers several advantages that make it a dependable choice for data storage needs:

  • Its fast access time allows for quick read operations, which is critical for high-speed microprocessors and applications with time constraints.
  • The wide operating voltage range provides flexibility in system design and ensures compatibility with both 5V and lower voltage systems.
  • With its industrial temperature range, this EEPROM can operate reliably in harsh environments, making it suitable for outdoor or rugged applications.
  • The device's high endurance and long data retention ensure that data remains safe and accessible over the product's lifetime.
  • It is JEDEC standard compliant, which means it can easily replace other standard EEPROMs without redesigning the circuit board.

Applications

The AT28C16E-20SI is versatile and can be used in a variety of applications, including:

  • Configuration settings storage for industrial systems
  • Parameter memory for automotive applications
  • Calibration data storage for medical devices
  • Boot code storage for computer systems
  • Feature settings for consumer electronics

Overall, the Microchip Technology AT28C16E-20SI EEPROM is a reliable and high-quality memory component that offers the performance and durability required for critical data storage applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess