EN
  • EN
  • DE

BT136-600D/DG

Part No BT136-600D/DG
Manufacturer NXP / Nexperia
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819772-BT136-600D/DG
Ultra Librarian 3D Model Ultra Librarian BT136-600D/DG CAD Model

Description

Product Overview: BT136-600D/DG - NXP Semiconductors

The BT136-600D/DG is a high-quality Triac manufactured by NXP Semiconductors, designed to control AC power in a wide array of applications. This robust semiconductor device is capable of switching and controlling high-current loads up to 4A with a peak repetitive off-state voltage (VDRM) of 600V, making it suitable for handling moderate power levels efficiently.

The BT136-600D/DG is a sensitive gate Triac, which means it can be triggered with a low gate current, making it compatible with microcontrollers and other low-power gate trigger circuits. This feature allows for easy integration into digital control systems and offers a high degree of control over AC power circuits.

Packaged in a compact DPAK (TO-252) surface-mount package, the BT136-600D/DG is optimized for printed circuit board mounting, saving space and reducing assembly costs. The package is designed to offer excellent power dissipation and thermal performance, ensuring reliability and longevity even under stressful conditions.

The device is characterized by its high blocking voltage capability and dynamic characteristics, which include fast switching times. This makes the BT136-600D/DG particularly well-suited for applications such as motor control, lighting control (including dimming), and temperature modulation in heating systems. Its versatility also extends to small home appliances, office machines, and various types of automation systems where control of AC power is required.

The BT136-600D/DG is compliant with industry standards and environmental regulations, including RoHS and WEEE, which ensures that it meets the requirements for lead-free and environmentally friendly components. NXP's commitment to quality and performance makes this Triac a reliable choice for designers and engineers looking for an efficient solution to manage AC power in their electronic designs.

In summary, the BT136-600D/DG from NXP Semiconductors is a versatile, sensitive gate Triac that offers efficient control of AC power for a wide range of applications. Its compact form factor, high-performance characteristics, and compliance with environmental standards make it a top choice for modern electronic systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4559 $50.1490
270+ $0.3741 $101.0070
415+ $0.3624 $150.3960
575+ $0.3507 $201.6525
740+ $0.3391 $250.9340
990+ $0.3040 $300.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 466 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess